☰
MT8HTF3264AY-53EB3
MT8HTF3264AY-53EB3
Obsolete
Description:  MODULE DDR2 SDRAM 256MB 240UDIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 37680
MT8HTF3264AY-53EB3 Specification
Specification
Part No
MT8HTF3264AY-53EB3
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
256MB
Transfer Rate (Mb/s, MT/s, MHz)
267
Package / Case
240-UDIMM
MT8HTF3264AY-53EB3 PDF Datasheet
MT8HTF3264AY-53EB3 Related Parts
MT8LSDT3264AY-133D2
MT8LSDT3264AY-133D2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HY-13ED2
MT8LSDT3264HY-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264AY-13ED2
MT8LSDT3264AY-13ED2
Micron Technology
MODULE SDRAM 256MB 168UDIMM
MT8LSDT3264HG-133D2
MT8LSDT3264HG-133D2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8LSDT3264HG-13ED2
MT8LSDT3264HG-13ED2
Micron Technology
MODULE SDRAM 256MB 144SODIMM
MT8VDDT3264HG-335G3
MT8VDDT3264HG-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8VDDT6464HDY-335F2
MT8VDDT6464HDY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT3264AY-335G6
MT8VDDT3264AY-335G6
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT8VDDT3264HY-335G3
MT8VDDT3264HY-335G3
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT8VDDT6464HDG-335F2
MT8VDDT6464HDG-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HY-335D1
MT8VDDT6464HY-335D1
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8VDDT6464HY-335F2
MT8VDDT6464HY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT8HTF3264AY-53EB3 Description
The Micron MT8HTF3264AY-53EB3 is a registered DDR2 SDRAM memory module designed for high-reliability computing platforms requiring ECC support, stable signal integrity, and server-class memory buffering. It is implemented as a fully buffered dual-rank DIMM architecture optimized for systems where electrical loading, timing accuracy, and large memory capacity scalability are critical. The module integrates multiple DDR2 SDRAM components along with register and buffer logic to meet stringent system-level electrical and timing requirements.

## Device function and positioning

The MT8HTF3264AY-53EB3 is a DDR2 SDRAM Fully Buffered DIMM (FB-DIMM) memory module with ECC capability. Its primary function is to provide high-density, error-correcting system memory with improved signal integrity through the use of an Advanced Memory Buffer (AMB) architecture.

The device is positioned within server and enterprise computing memory subsystems, where multiple memory modules must be operated in parallel on high-speed serial memory channels. The FB-DIMM architecture decouples the DRAM interface from the system memory controller through a serial communication link, enabling higher memory scalability and reduced electrical loading on the memory bus.

## Memory architecture and organization

The module is organized as a 256M × 72-bit configuration, where the additional 8 bits are used for ECC (Error Correction Code) functionality.

Key architectural characteristics include:

* DDR2 SDRAM core memory devices operating in parallel
* Fully buffered DIMM architecture with Advanced Memory Buffer (AMB)
* 72-bit data interface including ECC bits
* Dual-rank organization for increased memory density
* Serial high-speed interface between memory controller and AMB

The AMB performs protocol conversion between high-speed serial memory channel and parallel DDR2 DRAM interface.

## Advanced Memory Buffer (AMB) function

A central element of the FB-DIMM architecture is the Advanced Memory Buffer.

Key AMB functional roles include:

* High-speed serial interface termination and retransmission
* Command, address, and data buffering between memory controller and DRAM devices
* Signal retiming and re-driving for improved integrity
* Isolation of electrical loading from system memory channel
* ECC generation and checking support within data path

The AMB enables daisy-chained memory module topologies, significantly increasing system memory scalability compared to conventional DDR2 DIMM architectures.

## DDR2 SDRAM core characteristics

The underlying memory devices operate according to DDR2 SDRAM standards.

Key functional characteristics include:

* Double data rate architecture with data transfer on both clock edges
* Pre-fetch architecture (commonly 4-bit prefetch in DDR2 generation)
* Multi-bank internal organization for concurrent access
* Burst-oriented data access with programmable burst length
* Auto-refresh and self-refresh modes for data retention

The DDR2 core operates independently from the high-speed serial FB-DIMM interface.

## Electrical interface characteristics

The MT8HTF3264AY-53EB3 operates through two distinct electrical domains: the serial FB-DIMM channel and the parallel DDR2 SDRAM interface.

Key electrical characteristics include:

* High-speed serial differential interface between memory controller and AMB
* Standard DDR2 SDRAM parallel interface between AMB and DRAM chips
* ECC-capable 72-bit data bus at module level
* Reduced electrical loading on system memory controller due to buffering architecture
* Terminated high-speed signaling within AMB for signal integrity control

The architecture eliminates traditional parallel bus constraints in multi-DIMM configurations.

## Timing and speed grade characteristics

The “-53EB3” suffix indicates a DDR2-533 class speed grade.

Key timing-related characteristics include:

* DDR2-533 effective data rate operation
* Internal DRAM clock frequency consistent with 266 MHz base clock (DDR2-533 effective rate)
* CAS latency and timing parameters defined per DDR2 JEDEC standard and module binning
* AMB introduces additional fixed latency due to buffering and serialization
* Deterministic pipeline delay through AMB and serial interface stages

Total system latency is a combination of DRAM access time and AMB serialization/deserialization delay.

## Error correction capability (ECC)

The module includes ECC functionality through its 72-bit data width.

Key ECC-related characteristics include:

* Single-bit error correction capability
* Multi-bit error detection capability (as defined by ECC scheme)
* Inline ECC generation and checking support
* Transparent error handling at system memory controller level
* Improved data integrity in mission-critical computing systems

ECC operation is integrated at system architecture level rather than being confined to individual DRAM chips.

## Power supply and thermal characteristics

The module operates with multiple power domains corresponding to DDR2 DRAM and AMB logic.

Key power characteristics include:

* Standard DDR2 supply voltage for DRAM core and I/O
* Additional power consumption associated with AMB high-speed serial operation
* Increased power density compared to conventional unbuffered DDR2 DIMMs
* Thermal management requirement due to AMB power dissipation
* On-module power regulation and filtering components

Thermal design is critical due to continuous operation of high-speed serial buffer circuitry.

## Signal integrity and system scalability

The FB-DIMM architecture fundamentally improves memory system scalability.

Key signal integrity features include:

* Serial high-speed differential signaling for memory channel communication
* Reduced stub loading due to buffered architecture
* Improved impedance matching through AMB-controlled termination
* Support for multiple DIMM chaining on a single memory channel
* Reduced timing skew compared to parallel multi-DIMM DDR architectures

These characteristics enable higher memory capacity per channel in server systems.

## Package and mechanical characteristics

The MT8HTF3264AY-53EB3 is implemented as a standard FB-DIMM module form factor.

Mechanical characteristics include:

* Fully Buffered DIMM module edge connector
* Standardized module height and pin configuration for server platforms
* On-module AMB integrated package with thermal considerations
* Multi-chip DRAM arrangement on PCB
* Heat spreader compatibility depending on system design

The physical design supports high-density server memory configurations.

## Functional role in system design

The module is designed for enterprise-class memory subsystems where scalability, reliability, and signal integrity are critical.

System-level roles include:

* Server memory expansion in multi-DIMM channel architectures
* High-density ECC-protected system memory
* Decoupling of memory controller from DRAM electrical load
* Support for scalable memory channel topologies using serial interconnects
* Reliability-critical computing environments requiring error correction

The FB-DIMM architecture enables significant memory capacity scaling in server platforms.

## Typical applications

The MT8HTF3264AY-53EB3 is used in enterprise and server-class systems, including:

* Enterprise servers and data center computing platforms
* High-availability computing systems requiring ECC memory
* Multi-processor server architectures
* Workstation-class systems requiring large memory capacity and reliability
* Scalable memory systems using FB-DIMM interconnect topology

Its design is optimized for systems prioritizing memory capacity and reliability over absolute lowest latency.

## Conclusion

The Micron MT8HTF3264AY-53EB3 is a DDR2 Fully Buffered DIMM memory module with ECC capability designed for server-class computing systems. It integrates DDR2 SDRAM devices with an Advanced Memory Buffer to provide high-density, scalable, and electrically isolated memory operation. Its FB-DIMM architecture enables improved signal integrity and system scalability, making it suitable for enterprise environments requiring reliable and expandable memory subsystems.
MT8HTF3264AY-53EB3 Compare Parts
  • MT8HTF3264AY-53EB3 vs MT8KTF51264AZ-1G9P1
  • MT8HTF3264AY-53EB3 vs MT8JSF12864HY-1G4D1
  • MT8HTF3264AY-53EB3 vs MT8JSF25664HZ-1G4D1
  • MT8HTF3264AY-53EB3 vs MT8HTF12864HDZ-800H1
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HY-667B3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HDY-667D3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HDY-667B3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464AY-667D7
  • MT8HTF3264AY-53EB3 vs MT8HTF6464AY-667B8
  • MT8HTF3264AY-53EB3 vs MT8HTF12864HDZ-667H1
  • MT8HTF3264AY-53EB3 vs MT8HTF12864AZ-667H1
  • MT8HTF3264AY-53EB3 vs MT8HTF12864HDY-667E1
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HY-53EB3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HDY-53ED3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464AY-53EB8
  • MT8HTF3264AY-53EB3 vs MT8HTF6464AY-53EB3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HDY-53EB3
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HDY-40BF2
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HDG-40BF2
  • MT8HTF3264AY-53EB3 vs MT8HTF6464HY-40EB3
  • MT8HTF3264AY-53EB3 vs MT8HTF6464AY-40EB8
  • MT8HTF3264AY-53EB3 vs MT8HTF3264AY-40EB3
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464AY-40BF4
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HY-335F2
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HY-335D1
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HDG-335F2
  • MT8HTF3264AY-53EB3 vs MT8VDDT3264HY-335G3
  • MT8HTF3264AY-53EB3 vs MT8VDDT3264AY-335G6
  • MT8HTF3264AY-53EB3 vs MT8VDDT6464HDY-335F2
  • MT8HTF3264AY-53EB3 vs MT8VDDT3264HG-335G3
  • MT8HTF3264AY-53EB3 vs MT8LSDT3264HG-13ED2
  • MT8HTF3264AY-53EB3 vs MT8LSDT3264HG-133D2
  • MT8HTF3264AY-53EB3 vs MT8LSDT3264AY-13ED2
  • MT8HTF3264AY-53EB3 vs MT8LSDT3264HY-13ED2
  • MT8HTF3264AY-53EB3 vs MT8LSDT3264AY-133D2
  • MT8HTF3264AY-53EB3 vs MT8KTF51264HZ-1G9E5
  • MT8HTF3264AY-53EB3 vs MT8KTF51264HZ-1G9E2
  • MT8HTF3264AY-53EB3 vs MT8KTF51264HZ-1G9E1
  • MT8HTF3264AY-53EB3 vs MT8KTF51264HZ-1G6P1
  • MT8HTF3264AY-53EB3 vs MT8KTF51264HZ-1G6N1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!