☰
MT9HTF3272Y-40EB2
MT9HTF3272Y-40EB2
Obsolete
Description:  MODULE DDR2 SDRAM 256MB 240RDIMM
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 49540
MT9HTF3272Y-40EB2 Specification
Specification
Part No
MT9HTF3272Y-40EB2
Category
Memory Modules
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
256MB
Transfer Rate (Mb/s, MT/s, MHz)
400
Package / Case
240-RDIMM
MT9HTF3272Y-40EB2 PDF Datasheet
MT9HTF3272Y-40EB2 Related Parts
MT9VDDF3272G-335G3
MT9VDDF3272G-335G3
Micron Technology
MODULE DDR SDRAM 256MB 184RDIMM
MT9VDDT3272AG-335G4
MT9VDDT3272AG-335G4
Micron Technology
MODULE DDR SDRAM 256MB 184UDIMM
MT9VDDF6472Y-335F1
MT9VDDF6472Y-335F1
Micron Technology
MODULE DDR SDRAM 512MB 184RDIMM
MT9VDDT3272HG-40BG2
MT9VDDT3272HG-40BG2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT9VDDT6472AY-335F1
MT9VDDT6472AY-335F1
Micron Technology
MODULE DDR SDRAM 512MB 184UDIMM
MT9VDDT3272HY-335G2
MT9VDDT3272HY-335G2
Micron Technology
MODULE DDR SDRAM 256MB 200SODIMM
MT9VDDT6472HY-335F2
MT9VDDT6472HY-335F2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT9VDDT6472AY-40BF1
MT9VDDT6472AY-40BF1
Micron Technology
MODULE DDR SDRAM 512MB 184UDIMM
MT9HTF6472Y-40EB2
MT9HTF6472Y-40EB2
Micron Technology
MODULE DDR2 SDRAM 512MB 240RDIMM
MT9VDDT6472HY-40BF2
MT9VDDT6472HY-40BF2
Micron Technology
MODULE DDR SDRAM 512MB 200SODIMM
MT9HTF6472AY-53EB3
MT9HTF6472AY-53EB3
Micron Technology
MODULE DDR2 SDRAM 512MB 240UDIMM
MT9HTF6472AY-667D4
MT9HTF6472AY-667D4
Micron Technology
MODULE DDR2 SDRAM 512MB 240UDIMM
MT9HTF3272Y-40EB2 Description
The Micron Technology MT9HTF3272Y-40EB2 is a high-performance DDR2 SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) module designed for use in various computing applications, including servers, workstations, and high-performance computing systems. Micron Technology is a leading manufacturer of memory and storage solutions, and the MT9HTF3272Y-40EB2 is engineered to deliver reliable performance and efficiency in demanding environments.

## Overview

The MT9HTF3272Y-40EB2 is a 1GB DDR2 SDRAM module that operates at a clock speed of 400 MHz, providing a data transfer rate of 800 MT/s (megatransfers per second). This module is designed to meet the needs of modern computing systems that require high-speed memory access and efficient data processing capabilities. The DDR2 technology enhances performance by allowing data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to its predecessor, DDR SDRAM.

## Key Features

1. High Capacity: The MT9HTF3272Y-40EB2 offers 1GB of memory capacity, making it suitable for applications that require substantial memory resources.
2. DDR2 Technology: Utilizes DDR2 technology, which provides improved performance and lower power consumption compared to earlier DDR technologies.
3. Data Rate: Supports a data rate of 800 MT/s, enabling fast data access and processing.
4. Low Power Consumption: Operates at a voltage of 1.8V, which helps reduce overall power consumption and heat generation.
5. ECC Support: The module supports Error Correction Code (ECC) functionality, which enhances data integrity by detecting and correcting single-bit errors.
6. Registered DIMM: The MT9HTF3272Y-40EB2 is a registered DIMM (Dual In-line Memory Module), which provides improved signal integrity and stability in multi-module configurations.
7. Thermal Performance: Designed to operate effectively in a wide range of temperatures, making it suitable for various environments.

## Specifications

- Memory Type: DDR2 SDRAM
- Module Capacity: 1GB
- Data Rate: 800 MT/s
- Clock Speed: 400 MHz
- Bus Width: 64 bits
- Voltage: 1.8V
- Configuration: 128M x 72 (for ECC support)
- Package Type: 240-pin DIMM
- Operating Temperature Range: 0°C to 85°C (commercial grade)
- Latency: CL=4 (CAS Latency)
- Dimensions: Standard DIMM size

## Applications

The Micron MT9HTF3272Y-40EB2 DDR2 SDRAM module is suitable for a wide range of applications, including:

- Servers: Ideal for use in enterprise servers that require high memory capacity and reliability for data processing and storage.
- Workstations: Used in high-performance workstations for tasks such as graphic design, video editing, and scientific computing.
- Networking Equipment: Employed in routers, switches, and other networking devices that require efficient memory for data handling.
- Embedded Systems: Suitable for embedded applications in industrial automation, telecommunications, and medical devices.

## Conclusion

The Micron Technology MT9HTF3272Y-40EB2 is a high-performance DDR2 SDRAM module that offers excellent speed, capacity, and reliability for a variety of computing applications. With its advanced features, including ECC support and low power consumption, it is an ideal choice for engineers and designers looking to enhance the performance and efficiency of their systems. Whether in servers, workstations, or embedded applications, the MT9HTF3272Y-40EB2 provides a reliable memory solution that meets the demands of modern computing environments.
MT9HTF3272Y-40EB2 Compare Parts
  • MT9HTF3272Y-40EB2 vs MT9HTF6472AY-800D1
  • MT9HTF3272Y-40EB2 vs MT9HTF6472AY-667B3
  • MT9HTF3272Y-40EB2 vs MT9HTF12872PZ-667H1
  • MT9HTF3272Y-40EB2 vs MT9HTF12872AZ-667H1
  • MT9HTF3272Y-40EB2 vs MT9HTF6472AY-667D4
  • MT9HTF3272Y-40EB2 vs MT9HTF6472AY-53EB3
  • MT9HTF3272Y-40EB2 vs MT9VDDT6472HY-40BF2
  • MT9HTF3272Y-40EB2 vs MT9HTF6472Y-40EB2
  • MT9HTF3272Y-40EB2 vs MT9VDDT6472AY-40BF1
  • MT9HTF3272Y-40EB2 vs MT9VDDT6472HY-335F2
  • MT9HTF3272Y-40EB2 vs MT9VDDT3272HY-335G2
  • MT9HTF3272Y-40EB2 vs MT9VDDT6472AY-335F1
  • MT9HTF3272Y-40EB2 vs MT9VDDT3272HG-40BG2
  • MT9HTF3272Y-40EB2 vs MT9VDDF6472Y-335F1
  • MT9HTF3272Y-40EB2 vs MT9VDDT3272AG-335G4
  • MT9HTF3272Y-40EB2 vs MT9VDDF3272G-335G3
  • MT9HTF3272Y-40EB2 vs MT9JSF25672AZ-2G1K1
  • MT9HTF3272Y-40EB2 vs MT9JSF51272PZ-1G9E2
  • MT9HTF3272Y-40EB2 vs MT9JSF51272AZ-1G9P1
  • MT9HTF3272Y-40EB2 vs MT9JSF51272AZ-1G9E2
  • MT9HTF3272Y-40EB2 vs MT9JSF25672AZ-1G9K1
  • MT9HTF3272Y-40EB2 vs MT9KSF51272PZ-1G6E2
  • MT9HTF3272Y-40EB2 vs MT9KSF51272HZ-1G6P1
  • MT9HTF3272Y-40EB2 vs MT9KSF51272HZ-1G6E1
  • MT9HTF3272Y-40EB2 vs MT9KSF51272AZ-1G6P1
  • MT9HTF3272Y-40EB2 vs MT9KSF51272AZ-1G6E1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672PZ-1G6K1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672AZ-1G6K1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672AKZ-1G6K1
  • MT9HTF3272Y-40EB2 vs MT9KDF51272AZ-1G6P1
  • MT9HTF3272Y-40EB2 vs MT9JDF51272AZ-1G6E1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672PZ-1G4M1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672PZ-1G4K1
  • MT9HTF3272Y-40EB2 vs MT9KSF25672AZ-1G4K1
  • MT9HTF3272Y-40EB2 vs MT9KDF51272AZ-1G4E1
  • MT9HTF3272Y-40EB2 vs MT9KBF51272AKZ-1G4E2
  • MT9HTF3272Y-40EB2 vs MT9KBF51272AKIZ-1G4E2
  • MT9HTF3272Y-40EB2 vs MT9JSF25672AZ-1G4K1
  • MT9HTF3272Y-40EB2 vs MT9JSF25672AZ-1G4D1
  • MT9HTF3272Y-40EB2 vs MT9JSF25672AKZ-1G4K1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci