Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Micron Technology MTFDDAC200SAL-1N1AA
MTFDDAC200SAL-1N1AA
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 200GB 2.5" SLC SATA III 5V
Manufacturer:
Micron Technology
Datasheet:
MTFDDAC200SAL-1N1AA Datasheet
History Price: Obsolete
In Stock: 40480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MTFDDAC200SAL-1N1AA Specification
Specification
Part No
MTFDDAC200SAL-1N1AA
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Micron Technology
Series
RealSSD?
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
200GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
3.5MB/s
Speed - Write
2.2MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
3.53 oz (100.07 g)
Size / Dimension
100.20mm x 69.85mm x 9.50mm
MTFDDAC200SAL-1N1AA Related Parts
MTFDDAK1T9TDS-1AW1ZABYY
Micron Technology
SSD 1.92TB 2.5" TLC SATA III 5V
MTFDDAK2T0TDL-1AW1ZABYY
Micron Technology
SSD 2TB 2.5" TLC SATA III
MTFDDAK480TDT-1AW1ZABYY
Micron Technology
SSD 480GB 2.5" TLC SATA III 5V
MTFDDAK7T6QDE-2AV1ZABYY
Micron Technology
SSD 7.68TB 2.5" QLC SATA III
MTFDDAV240TDS-1AW1ZABYY
Micron Technology
SSD 240GB M.2 TLC SATA III 3V
MTFDDAV960TDS-1AW1ZABYY
Micron Technology
SSD 960GB M.2 TLC SATA III 3V
MTFDHAL3T8TDP-1AT1ZABYY
Micron Technology
SSD 3.84TB U.2 MODULE TLC NVME
MTFDHBA480TDF-1AW4ZABYY
Micron Technology
SSD 480GB M.2 TLC NVME 3.3V
MTFDHBA960TDF-1AW4ZABYY
Micron Technology
SSD 960GB M.2 TLC NVME 3.3V
MTFDKBA1T0TFH-1BC15ABYY
Micron Technology
SSD 1TB M.2 MODULE
MTFDKBA1T0TFH-1BC1AABYY
Micron Technology
SSD 1TB M.2 MODULE
MTFDKBA2T0TFH-1BC15ABYY
Micron Technology
SSD 2TB M.2 MODULE
MTFDDAC200SAL-1N1AA Compare Parts
MTFDDAC200SAL-1N1AA vs MTFDDAT240MBD-1AK12ITYY
MTFDDAC200SAL-1N1AA vs MTFDDAT120MBD-1AK12ITYY
MTFDDAC200SAL-1N1AA vs MTFDDAT060MBD-1AH12ITYY
MTFDDAC200SAL-1N1AA vs MTFDDAK240MBD-2AK12ITYY
MTFDDAC200SAL-1N1AA vs MTFDDAK120MBD-2AK12ITYY
MTFDDAC200SAL-1N1AA vs MTFDDAK060MBD-2AH12ITYY
MTFDDAC200SAL-1N1AA vs MTFDHBM1T0TDQ-1AT12ATYY
MTFDDAC200SAL-1N1AA vs MTFDHBM1T0TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDHBL512TDQ-1AT12ATYY
MTFDDAC200SAL-1N1AA vs MTFDHBL512TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDHBL256TDQ-1AT12ATYY
MTFDDAC200SAL-1N1AA vs MTFDHBL256TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDHBL128TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDHBL064TDQ-1AT12ATYY
MTFDDAC200SAL-1N1AA vs MTFDHBK256TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDHBK1T0TDP-1AT12AIYY
MTFDDAC200SAL-1N1AA vs MTFDKCC7T6TFR-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKBZ3T8TFR-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDDAT240MAV-1AE12ABYY
MTFDDAC200SAL-1N1AA vs MTFDDAK480MAV-1AE12ABYY
MTFDDAC200SAL-1N1AA vs MTFDDAK240MAV-1AE12ABYY
MTFDDAC200SAL-1N1AA vs MTFDDAK120MAV-1AE12ABYY
MTFDDAC200SAL-1N1AA vs MTFDDAT064MAM-1J1
MTFDDAC200SAL-1N1AA vs MTFDDAT032MAM-1J1
MTFDDAC200SAL-1N1AA vs MTFDDAK512TBN-1AR1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDDAK256TBN-1AR1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDDAK256TBN-1AR12ABYY
MTFDDAC200SAL-1N1AA vs MTFDDAT128MAM-1J1
MTFDDAC200SAL-1N1AA vs MTFDKCC7T6TGP-1BK1JABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC6T4TFS-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC6T4TFS-1BC1ZABDB
MTFDDAC200SAL-1N1AA vs MTFDKCC3T8TGP-1BK1DABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC3T8TFR-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC3T2TFS-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC15T3TGP-1BK1JABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC15T3TFR-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC12T8TGQ-1BK1DABYY
MTFDDAC200SAL-1N1AA vs MTFDKCC12T8TFS-1BC1ZABYY
MTFDDAC200SAL-1N1AA vs MTFDKBA512TFH-1BC1AABYY
MTFDDAC200SAL-1N1AA vs MTFDKBA512TFH-1BC15ABYY
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.