☰
2701799
2701799
Active
Description:  MEMORY CARD SD 512MB
Manufacturer:  Phoenix Contact
Datasheet:   2701799 Datasheet
History Price: $327.35
In Stock: 29200
2701799 Specification
Specification
Part No
2701799
Category
Memory Cards
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
SD?
Memory Size
512MB
Speed
-
Technology
-
Operating Temperature
-
2701799 PDF Datasheet
2701799 Related Parts
2700607
2700607
Phoenix Contact
MEMORY CARD SD
2701185
2701185
Phoenix Contact
MEMORY CARD FLASH CARD 2GB
2701189
2701189
Phoenix Contact
MEMORY CARD COMPACTFLASH 2GB
2700270
2700270
Phoenix Contact
MEMORY CARD SD
2701190
2701190
Phoenix Contact
MEMORY CARD SD 2GB
2701800
2701800
Phoenix Contact
SD FLASH 512MB PDPI BASIC
2701872
2701872
Phoenix Contact
MEMORY CARD SD 512MB
2701799 Compare Parts
  • 2701799 vs 2701800
  • 2701799 vs 2701190
  • 2701799 vs 2700270
  • 2701799 vs 2701189
  • 2701799 vs 2701185
  • 2701799 vs 2700607
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you