M378A4G43MB1-CTD
M378A4G43MB1-CTD
EOL
Description:  MODULE 1.2V DDR4 32GB 2666Mbps 288-UDIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 35600
M378A4G43MB1-CTD Specification
Specification
Part No
M378A4G43MB1-CTD
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
2666Mbps
Package / Case
288-UDIMM
M378A4G43MB1-CTD Related Parts
M378A1G44CB0-CWE
M378A1G44CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43CB3-CWE
M378A2G43CB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43CB2-CWE
M378A4G43CB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A5244GB0-CWE
M378A5244GB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A1G44BB0-CWE
M378A1G44BB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 260-UDIMM
M378A2G43BB3-CWE
M378A2G43BB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 260-UDIMM
M378A4G43BB2-CWE
M378A4G43BB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 260-UDIMM
M378A1K43EB2-CWE
M378A1K43EB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 288-UDIMM
M378A2K43EB1-CWE
M378A2K43EB1-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-UDIMM
M378A4G43AB2-CVF
M378A4G43AB2-CVF
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A4G43AB2-CWE
M378A4G43AB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 2933Mbps 288-UDIMM
M378A5244CB0-CWE
M378A5244CB0-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 4GB 3200Mbps 288-UDIMM
M378A4G43MB1-CTD Compare Parts
  • M378A4G43MB1-CTD vs M378A5244CB0-CRC
  • M378A4G43MB1-CTD vs M378A5244CB0-CPB
  • M378A4G43MB1-CTD vs M378A5244BB0-CTD
  • M378A4G43MB1-CTD vs M378A5244BB0-CRC
  • M378A4G43MB1-CTD vs M378A5244BB0-CPB
  • M378A4G43MB1-CTD vs M378A2K43CB1-CTD
  • M378A4G43MB1-CTD vs M378A2K43CB1-CRC
  • M378A4G43MB1-CTD vs M378A2K43CB1-CPB
  • M378A4G43MB1-CTD vs M378A2K43BB1-CTD
  • M378A4G43MB1-CTD vs M378A2K43BB1-CRC
  • M378A4G43MB1-CTD vs M378A2K43BB1-CPB
  • M378A4G43MB1-CTD vs M378A1K43CB2-CTD
  • M378A4G43MB1-CTD vs M378A1K43CB2-CRC
  • M378A4G43MB1-CTD vs M378A1K43CB2-CPB
  • M378A4G43MB1-CTD vs M378A1K43BB2-CTD
  • M378A4G43MB1-CTD vs M378A1K43BB2-CRC
  • M378A4G43MB1-CTD vs M378A1K43BB1-CPB
  • M378A4G43MB1-CTD vs M378A1K43DB2-CTD
  • M378A4G43MB1-CTD vs M378A2K43DB1-CTD
  • M378A4G43MB1-CTD vs M378A2K43DB1-CVF
  • M378A4G43MB1-CTD vs M378A1K43DB2-CVF
  • M378A4G43MB1-CTD vs M378A5244CB0-CVF
  • M378A4G43MB1-CTD vs M378A4G43AB1-CWE
  • M378A4G43MB1-CTD vs M378A4G43AB1-CVF
  • M378A4G43MB1-CTD vs M378A2G43AB3-CWE
  • M378A4G43MB1-CTD vs M378A1G44AB0-CWE
  • M378A4G43MB1-CTD vs M378A5244CB0-CWE
  • M378A4G43MB1-CTD vs M378A4G43AB2-CWE
  • M378A4G43MB1-CTD vs M378A4G43AB2-CVF
  • M378A4G43MB1-CTD vs M378A2K43EB1-CWE
  • M378A4G43MB1-CTD vs M378A1K43EB2-CWE
  • M378A4G43MB1-CTD vs M378A4G43BB2-CWE
  • M378A4G43MB1-CTD vs M378A2G43BB3-CWE
  • M378A4G43MB1-CTD vs M378A1G44BB0-CWE
  • M378A4G43MB1-CTD vs M378A5244GB0-CWE
  • M378A4G43MB1-CTD vs M378A4G43CB2-CWE
  • M378A4G43MB1-CTD vs M378A2G43CB3-CWE
  • M378A4G43MB1-CTD vs M378A1G44CB0-CWE
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.