M391A1K43BB2-CTD
M391A1K43BB2-CTD
EOL
Description:  MODULE 1.2V DDR4 8GB 2666Mbps 288-ECC UDIMM
Manufacturer:  Samsung Semiconductor
History Price: $0
In Stock: 20800
M391A1K43BB2-CTD Specification
Specification
Part No
M391A1K43BB2-CTD
Category
Memory Modules
Manufacturer
Samsung Semiconductor
Series
-
Packaging
Bulk
Status
EOL
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
8GB
Transfer Rate (Mb/s, MT/s, MHz)
2666Mbps
Package / Case
288-ECC UDIMM
M391A1K43BB2-CTD Related Parts
M393A4G40CB3-CWE
M393A4G40CB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4G43CB4-CWE
M393A4G43CB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A8G40CB4-CWE
M393A8G40CB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 64GB 3200Mbps 288-RDIMM
M393A2K40EB3-CWE
M393A2K40EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-RDIMM
M393A2K43EB3-CWE
M393A2K43EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 16GB 3200Mbps 288-RDIMM
M393A4G40BB3-CWE
M393A4G40BB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4G43BB4-CWE
M393A4G43BB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A4K40EB3-CWE
M393A4K40EB3-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 32GB 3200Mbps 288-RDIMM
M393A8G40BB4-CWE
M393A8G40BB4-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 64GB 3200Mbps 288-RDIMM
M393AAG40M32-CAE
M393AAG40M32-CAE
Samsung Semiconductor
MODULE 1.2V DDR4 128GB 3200Mbps 288-RDIMM
M393ABG40M52-CAE
M393ABG40M52-CAE
Samsung Semiconductor
MODULE 1.2V DDR4 256GB 3200Mbps 288-RDIMM
M393A1K43DB2-CWE
M393A1K43DB2-CWE
Samsung Semiconductor
MODULE 1.2V DDR4 8GB 3200Mbps 288-RDIMM
M391A1K43BB2-CTD Compare Parts
  • M391A1K43BB2-CTD vs M391A5143EB1-CPB
  • M391A1K43BB2-CTD vs M391A1K43BB1-CRC
  • M391A1K43BB2-CTD vs M391A1K43BB1-CPB
  • M391A1K43BB2-CTD vs M391A1G43EB1-CRC
  • M391A1K43BB2-CTD vs M391A1G43EB1-CPB
  • M391A1K43BB2-CTD vs M391A1G43DB1-CRC
  • M391A1K43BB2-CTD vs M391A1G43DB0-CPB
  • M391A1K43BB2-CTD vs M391A2K43BB1-CTD
  • M391A1K43BB2-CTD vs M391A2K43BB1-CRC
  • M391A1K43BB2-CTD vs M391A2K43BB1-CPB
  • M391A1K43BB2-CTD vs M391A4G43MB1-CTD
  • M391A1K43BB2-CTD vs M391A4G43AB1-CVF
  • M391A1K43BB2-CTD vs M391A2K43DB1-CVF
  • M391A1K43BB2-CTD vs M391A2K43DB1-CTD
  • M391A1K43BB2-CTD vs M391A1K43DB2-CVF
  • M391A1K43BB2-CTD vs M391A1K43DB2-CTD
  • M391A1K43BB2-CTD vs M391A4G43AB1-CWE
  • M391A1K43BB2-CTD vs M391A2K43DB1-CWE
  • M391A1K43BB2-CTD vs M391A1K43DB2-CWE
  • M391A1K43BB2-CTD vs M391A4G43BB1-CWE
  • M391A1K43BB2-CTD vs M391A2G43BB2-CWE
  • M391A1K43BB2-CTD vs M391A4G43CB1-CWE
  • M391A1K43BB2-CTD vs M391A2G43CB2-CWE
  • M391A1K43BB2-CTD vs M393B5273CH0-CF7
  • M391A1K43BB2-CTD vs M393B5273BH1-CH9
  • M391A1K43BB2-CTD vs M393B5273BH1-CF8
  • M391A1K43BB2-CTD vs M393B5270QB0-YMA
  • M391A1K43BB2-CTD vs M393B5270QB0-YK0
  • M391A1K43BB2-CTD vs M393B5270QB0-CMA
  • M391A1K43BB2-CTD vs M393B5270QB0-CK0
  • M391A1K43BB2-CTD vs M393B5270EB0-YMA
  • M391A1K43BB2-CTD vs M393B5270EB0-YK0
  • M391A1K43BB2-CTD vs M393B5270EB0-CMA
  • M391A1K43BB2-CTD vs M393B5270EB0-CK0
  • M391A1K43BB2-CTD vs M393B5270DH0-YK0
  • M391A1K43BB2-CTD vs M393B5270DH0-YH9
  • M391A1K43BB2-CTD vs M393B5270DH0-YF8
  • M391A1K43BB2-CTD vs M393B5270DH0-CK0
  • M391A1K43BB2-CTD vs M393B5270DH0-CH9
  • M391A1K43BB2-CTD vs M393B5270DH0-CF8
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description