Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Motion MC619GXCLDF3
MC619GXCLDF3
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB BGA
Manufacturer:
Silicon Motion
Datasheet:
MC619GXCLDF3 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC619GXCLDF3 Specification
Specification
Part No
MC619GXCLDF3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
-
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
-
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
MC619GXCLDF3 Related Parts
MC611GXBDBD1
Silicon Motion
SSD 32GB MSATA MLC SATA II
MC611GXCDBD1
Silicon Motion
SSD 64GB MSATA MLC SATA II
MC631GE1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GE2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GE4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II MODULE
MC631GE8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC631GEADBA1
Silicon Motion
SSD 16GB MSATA SLC SATA II
MC631GEBDBA1
Silicon Motion
SSD 32GB MSATA SLC SATA II
MC631GX1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GX2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GX4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II
MC631GX8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC619GXCLDF3 Compare Parts
MC619GXCLDF3 vs MC619GXCFCD3
MC619GXCLDF3 vs MC619GXBFCD3
MC619GXCLDF3 vs MC619GXAFCD3
MC619GXCLDF3 vs MC619GXEHDE3
MC619GXCLDF3 vs MC619GXDHDE3
MC619GXCLDF3 vs MC619GXCHDE3
MC619GXCLDF3 vs MC619GXBHDE3
MC619GXCLDF3 vs MC619GXAHDE3
MC619GXCLDF3 vs MC651GXBDBD1
MC619GXCLDF3 vs MC651GXADBD1
MC619GXCLDF3 vs MC651GX8DBD1
MC619GXCLDF3 vs MC651GEBDBD1
MC619GXCLDF3 vs MC651GEADBD1
MC619GXCLDF3 vs MC651GE8DBD1
MC619GXCLDF3 vs MC631GXBDBA1
MC619GXCLDF3 vs MC631GXADBA1
MC619GXCLDF3 vs MC631GX8DBA1
MC619GXCLDF3 vs MC631GX4DBA1
MC619GXCLDF3 vs MC631GX2DBA1
MC619GXCLDF3 vs MC631GX1DBA1
MC619GXCLDF3 vs MC631GEBDBA1
MC619GXCLDF3 vs MC631GEADBA1
MC619GXCLDF3 vs MC631GE8DBA1
MC619GXCLDF3 vs MC631GE4DBA1
MC619GXCLDF3 vs MC631GE2DBA1
MC619GXCLDF3 vs MC631GE1DBA1
MC619GXCLDF3 vs MC611GXCDBD1
MC619GXCLDF3 vs MC611GXBDBD1
MC619GXCLDF3 vs MC659GXCFCD3
MC619GXCLDF3 vs MC659GXBFCD3
MC619GXCLDF3 vs MC659GXAFCD3
MC619GXCLDF3 vs MC659GX8FCD3
MC619GXCLDF3 vs MC619GXEIDE3T
MC619GXCLDF3 vs MC619GXEIDE3S
MC619GXCLDF3 vs MC619GXDIDE3T
MC619GXCLDF3 vs MC619GXDIDE3S
MC619GXCLDF3 vs MC619GXCIDE3T
MC619GXCLDF3 vs MC619GXCIDE3S
MC619GXCLDF3 vs MC619GXBIDE3T
MC619GXCLDF3 vs MC619GXBIDE3S
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad