Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Motion MC651GEADBD1
MC651GEADBD1
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB MSATA SLC SATA II
Manufacturer:
Silicon Motion
Datasheet:
MC651GEADBD1 Datasheet
History Price: Obsolete
In Stock: 13940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC651GEADBD1 Specification
Specification
Part No
MC651GEADBD1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA II
Current - Max
-
Operating Temperature
-40癈 ~ 85癈 (TA)
Weight
20.00mm x 16.00mm
Size / Dimension
-
MC651GEADBD1 PDF Datasheet
MC651GEADBD1 Datasheet
Click and Download: MC651GEADBD1 Datasheet
MC651GEADBD1 Related Parts
MC611GXBDBD1
Silicon Motion
SSD 32GB MSATA MLC SATA II
MC611GXCDBD1
Silicon Motion
SSD 64GB MSATA MLC SATA II
MC631GE1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GE2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GE4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II MODULE
MC631GE8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC631GEADBA1
Silicon Motion
SSD 16GB MSATA SLC SATA II
MC631GEBDBA1
Silicon Motion
SSD 32GB MSATA SLC SATA II
MC631GX1DBA1
Silicon Motion
SSD 1GB MSATA SLC SATA II
MC631GX2DBA1
Silicon Motion
SSD 2GB MSATA SLC SATA II
MC631GX4DBA1
Silicon Motion
SSD 4GB MSATA SLC SATA II
MC631GX8DBA1
Silicon Motion
SSD 8GB MSATA SLC SATA II
MC651GEADBD1 Compare Parts
MC651GEADBD1 vs MC619GXCFCD3
MC651GEADBD1 vs MC619GXBFCD3
MC651GEADBD1 vs MC619GXAFCD3
MC651GEADBD1 vs MC619GXEHDE3
MC651GEADBD1 vs MC619GXDHDE3
MC651GEADBD1 vs MC619GXCHDE3
MC651GEADBD1 vs MC619GXBHDE3
MC651GEADBD1 vs MC619GXAHDE3
MC651GEADBD1 vs MC651GXBDBD1
MC651GEADBD1 vs MC651GXADBD1
MC651GEADBD1 vs MC651GX8DBD1
MC651GEADBD1 vs MC651GEBDBD1
MC651GEADBD1 vs MC651GE8DBD1
MC651GEADBD1 vs MC631GXBDBA1
MC651GEADBD1 vs MC631GXADBA1
MC651GEADBD1 vs MC631GX8DBA1
MC651GEADBD1 vs MC631GX4DBA1
MC651GEADBD1 vs MC631GX2DBA1
MC651GEADBD1 vs MC631GX1DBA1
MC651GEADBD1 vs MC631GEBDBA1
MC651GEADBD1 vs MC631GEADBA1
MC651GEADBD1 vs MC631GE8DBA1
MC651GEADBD1 vs MC631GE4DBA1
MC651GEADBD1 vs MC631GE2DBA1
MC651GEADBD1 vs MC631GE1DBA1
MC651GEADBD1 vs MC611GXCDBD1
MC651GEADBD1 vs MC611GXBDBD1
MC651GEADBD1 vs MC659GXCFCD3
MC651GEADBD1 vs MC659GXBFCD3
MC651GEADBD1 vs MC659GXAFCD3
MC651GEADBD1 vs MC659GX8FCD3
MC651GEADBD1 vs MC619GXEIDE3T
MC651GEADBD1 vs MC619GXEIDE3S
MC651GEADBD1 vs MC619GXDIDE3T
MC651GEADBD1 vs MC619GXDIDE3S
MC651GEADBD1 vs MC619GXCIDE3T
MC651GEADBD1 vs MC619GXCIDE3S
MC651GEADBD1 vs MC619GXBIDE3T
MC651GEADBD1 vs MC619GXBIDE3S
MC651GEADBD1 vs MC619GXELDF3
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied