MD619GXDLDG3T
MD619GXDLDG3T
Active
Description:  SSD 128GB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Motion
History Price: $65.21
In Stock: 2000
MD619GXDLDG3T Specification
Specification
Part No
MD619GXDLDG3T
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
-
Speed - Write
-
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 5.25mm
Size / Dimension
-
MD619GXDLDG3T Related Parts
MD619GXAHDE3
MD619GXAHDE3
Silicon Motion
SSD 16GB M.2 MODULE TLC SATA III
MD619GXBHDE3
MD619GXBHDE3
Silicon Motion
SSD 32GB M.2 MODULE TLC SATA III
MD619GXCHDE3
MD619GXCHDE3
Silicon Motion
SSD 64GB M.2 MODULE TLC SATA III
MD619GXDHDE3
MD619GXDHDE3
Silicon Motion
SSD 128GB M.2 MOD TLC SATA III
MD619GXEHDE3
MD619GXEHDE3
Silicon Motion
SSD 256GB M.2 MOD TLC SATA III
MD619GXBFCD3
MD619GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE MLC SATA III
MD619GXCFCD3
MD619GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE MLC SATA III
MD619GXDFCD3
MD619GXDFCD3
Silicon Motion
SSD 128GB M.2 MOD MLC SATA III
MD659GX8FCD3
MD659GX8FCD3
Silicon Motion
SSD 8GB M.2 MODULE SLC SATA III
MD659GXAFCD3
MD659GXAFCD3
Silicon Motion
SSD 16GB M.2 MODULE SLC SATA III
MD659GXBFCD3
MD659GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE SLC SATA III
MD659GXCFCD3
MD659GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE SLC SATA III
MD619GXDLDG3T Compare Parts
  • MD619GXDLDG3T vs MD659GXBFCD3
  • MD619GXDLDG3T vs MD659GXAFCD3
  • MD619GXDLDG3T vs MD659GX8FCD3
  • MD619GXDLDG3T vs MD619GXDFCD3
  • MD619GXDLDG3T vs MD619GXCFCD3
  • MD619GXDLDG3T vs MD619GXBFCD3
  • MD619GXDLDG3T vs MD619GXEHDE3
  • MD619GXDLDG3T vs MD619GXDHDE3
  • MD619GXDLDG3T vs MD619GXCHDE3
  • MD619GXDLDG3T vs MD619GXBHDE3
  • MD619GXDLDG3T vs MD619GXAHDE3
  • MD619GXDLDG3T vs MD619GXAFCD3
  • MD619GXDLDG3T vs MD619GXEIDE3T
  • MD619GXDLDG3T vs MD619GXEIDE3S
  • MD619GXDLDG3T vs MD619GXDIDE3T
  • MD619GXDLDG3T vs MD619GXDIDE3S
  • MD619GXDLDG3T vs MD619GXCIDE3T
  • MD619GXDLDG3T vs MD619GXCIDE3S
  • MD619GXDLDG3T vs MD619GXBIDE3T
  • MD619GXDLDG3T vs MD619GXBIDE3S
  • MD619GXDLDG3T vs MD689GXEHAE3
  • MD619GXDLDG3T vs MD689GXDHAE3
  • MD619GXDLDG3T vs MD689GXCHAE3
  • MD619GXDLDG3T vs MD689GXBHAE3
  • MD619GXDLDG3T vs MD689GXAHAE3
  • MD619GXDLDG3T vs MD681GXEHAE3
  • MD619GXDLDG3T vs MD681GXDHAE3
  • MD619GXDLDG3T vs MD681GXCHAE3
  • MD619GXDLDG3T vs MD681GXBHAE3
  • MD619GXDLDG3T vs MD681GXAHAE3
  • MD619GXDLDG3T vs MD689HXBIAE3T
  • MD619GXDLDG3T vs MD689HXBIAE3S
  • MD619GXDLDG3T vs MD689GXEIAE3T
  • MD619GXDLDG3T vs MD689GXEIAE3S
  • MD619GXDLDG3T vs MD689GXDIAE3T
  • MD619GXDLDG3T vs MD689GXDIAE3S
  • MD619GXDLDG3T vs MD689GXCIAE3T
  • MD619GXDLDG3T vs MD689GXCIAE3S
  • MD619GXDLDG3T vs MD681GXFKAG3T
  • MD619GXDLDG3T vs MD681GXFKAG3S
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.