ME619GXCHDE3
ME619GXCHDE3
Obsolete
Description:  SSD 64GB M.2 MODULE TLC SATA III
Manufacturer:  Silicon Motion
History Price: Obsolete
In Stock: 31200
ME619GXCHDE3 Specification
Specification
Part No
ME619GXCHDE3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈 (TA)
Weight
-
Size / Dimension
20.00mm x 16.00mm
ME619GXCHDE3 PDF Datasheet
ME619GXCHDE3 Related Parts
ME619GXAHDE3
ME619GXAHDE3
Silicon Motion
SSD 16GB M.2 MODULE TLC SATA III
ME619GXBHDE3
ME619GXBHDE3
Silicon Motion
SSD 32GB M.2 MODULE TLC SATA III
ME619GXDHDE3
ME619GXDHDE3
Silicon Motion
SSD 128GB M.2 MOD TLC SATA III
ME619GXEHDE3
ME619GXEHDE3
Silicon Motion
SSD 256GB M.2 MOD TLC SATA III
ME619GXAFCD3
ME619GXAFCD3
Silicon Motion
SSD 16GB M.2 MODULE MLC SATA III
ME619GXBFCD3
ME619GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE MLC SATA III
ME619GXCFCD3
ME619GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE MLC SATA III
ME619GXDFCD3
ME619GXDFCD3
Silicon Motion
SSD 128GB M.2 MOD MLC SATA III
ME659GX8FCD3
ME659GX8FCD3
Silicon Motion
SSD 16GB M.2 MODULE MLC SATA III
ME659GXAFCD3
ME659GXAFCD3
Silicon Motion
SSD 16GB M.2 MODULE SLC SATA III
ME659GXBFCD3
ME659GXBFCD3
Silicon Motion
SSD 32GB M.2 MODULE SLC SATA III
ME659GXCFCD3
ME659GXCFCD3
Silicon Motion
SSD 64GB M.2 MODULE SLC SATA III
ME619GXCHDE3 Compare Parts
  • ME619GXCHDE3 vs ME659GXBFCD3
  • ME619GXCHDE3 vs ME659GXAFCD3
  • ME619GXCHDE3 vs ME659GX8FCD3
  • ME619GXCHDE3 vs ME619GXDFCD3
  • ME619GXCHDE3 vs ME619GXCFCD3
  • ME619GXCHDE3 vs ME619GXBFCD3
  • ME619GXCHDE3 vs ME619GXAFCD3
  • ME619GXCHDE3 vs ME619GXEHDE3
  • ME619GXCHDE3 vs ME619GXDHDE3
  • ME619GXCHDE3 vs ME619GXBHDE3
  • ME619GXCHDE3 vs ME619GXAHDE3
  • ME619GXCHDE3 vs ME619GXEIDE3T
  • ME619GXCHDE3 vs ME619GXEIDE3S
  • ME619GXCHDE3 vs ME619GXDIDE3T
  • ME619GXCHDE3 vs ME619GXDIDE3S
  • ME619GXCHDE3 vs ME619GXCIDE3T
  • ME619GXCHDE3 vs ME619GXCIDE3S
  • ME619GXCHDE3 vs ME619GXBIDE3T
  • ME619GXCHDE3 vs ME619GXBIDE3S
  • ME619GXCHDE3 vs ME689HXBIAE3T
  • ME619GXCHDE3 vs ME689HXBIAE3S
  • ME619GXCHDE3 vs ME689GXIAE3T
  • ME619GXCHDE3 vs ME689GXIAE3S
  • ME619GXCHDE3 vs ME689GXEIAE3T
  • ME619GXCHDE3 vs ME689GXEIAE3S
  • ME619GXCHDE3 vs ME689GXDIAE3T
  • ME619GXCHDE3 vs ME689GXDIAE3S
  • ME619GXCHDE3 vs ME681GXFKAG3T
  • ME619GXCHDE3 vs ME681GXFKAG3S
  • ME619GXCHDE3 vs ME681GXFKAF3T
  • ME619GXCHDE3 vs ME681GXFKAF3S
  • ME619GXCHDE3 vs ME681GXEKAG3T
  • ME619GXCHDE3 vs ME681GXEKAG3S
  • ME619GXCHDE3 vs ME681GXEKAF3T
  • ME619GXCHDE3 vs ME681GXEKAF3S
  • ME619GXCHDE3 vs ME681GXEIAF3T
  • ME619GXCHDE3 vs ME681GXEIAF3S
  • ME619GXCHDE3 vs ME681GXEIAE3T
  • ME619GXCHDE3 vs ME681GXEIAE3S
  • ME619GXCHDE3 vs ME681GXDKAG3T
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.