HMAT14JWRLB189N
HMAT14JWRLB189N
CS
Description:  MODULE DDR4 256GB 2933Mbps LRDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 40800
HMAT14JWRLB189N Specification
Specification
Part No
HMAT14JWRLB189N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR4
Memory Size
256GB
Transfer Rate (Mb/s, MT/s, MHz)
2933Mbps
Package / Case
3DS-LRDIMM
HMAT14JWRLB189N Related Parts
HMAT14JXSRB122N
HMAT14JXSRB122N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSRB120N
HMAT14JXSRB120N
SK Hynix
MODULE DDR4 256GB 3200Mbps RDIMM
HMAT14JXSLB189N
HMAT14JXSLB189N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JXSLB126N
HMAT14JXSLB126N
SK Hynix
MODULE DDR4 256GB 3200Mbps LRDIMM
HMAT14JWRLB126N
HMAT14JWRLB126N
SK Hynix
MODULE DDR4 256GB 2933Mbps LRDIMM
HMAT14JWRRB122N
HMAT14JWRRB122N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMAT14JWRRB120N
HMAT14JWRRB120N
SK Hynix
MODULE DDR4 256GB 2933Mbps RDIMM
HMABAGL7ABR4N-XNTH
HMABAGL7ABR4N-XNTH
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGL7ABR4N-XNT5
HMABAGL7ABR4N-XNT5
SK Hynix
MODULE DDR4 128GB 3200Mbps LRDIMM
HMABAGR7A2R4N-XSTG
HMABAGR7A2R4N-XSTG
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST8
HMABAGR7A2R4N-XST8
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMABAGR7A2R4N-XST4
HMABAGR7A2R4N-XST4
SK Hynix
MODULE DDR4 128GB 3200Mbps RDIMM
HMAT14JWRLB189N Compare Parts
  • HMAT14JWRLB189N vs HMAT14JWRLB126N
  • HMAT14JWRLB189N vs HMAT14JXSRB120N
  • HMAT14JWRLB189N vs HMAT14JXSLB189N
  • HMAT14JWRLB189N vs HMAT14JXSLB126N
  • HMAT14JWRLB189N vs HMAT14JXSRB122N
  • HMAT14JWRLB189N vs HMA851S6CJR6N-UHN0
  • HMAT14JWRLB189N vs HMA851U6CJR6N-UHN0
  • HMAT14JWRLB189N vs HMA851U6DJR6N-VKN0
  • HMAT14JWRLB189N vs HMA851S6DJR6N-VKN0
  • HMAT14JWRLB189N vs HMA851S6CJR6N-VKN0
  • HMAT14JWRLB189N vs HMA851U6CJR6N-VKN0
  • HMAT14JWRLB189N vs HMA851U6DJR6N-WMN0
  • HMAT14JWRLB189N vs HMA851U6CJR6N-WMN0
  • HMAT14JWRLB189N vs HMA851S6DJR6N-WMN0
  • HMAT14JWRLB189N vs HMA851S6CJR6N-WMN0
  • HMAT14JWRLB189N vs HMA851S6CJR6N-XNN0
  • HMAT14JWRLB189N vs HMA851U6CJR6N-XNN0
  • HMAT14JWRLB189N vs HMA851U6DJR6N-XNN0
  • HMAT14JWRLB189N vs HMA851S6DJR6N-XNN0
  • HMAT14JWRLB189N vs HMA81GS6CJR8N-UHN0
  • HMAT14JWRLB189N vs HMA81GU6CJR8N-UHN0
  • HMAT14JWRLB189N vs HMA81GS6CJR8N-VKN0
  • HMAT14JWRLB189N vs HMA81GS6DJR8N-VKN0
  • HMAT14JWRLB189N vs HMA81GU6CJR8N-VKN0
  • HMAT14JWRLB189N vs HMA81GU6DJR8N-VKN0
  • HMAT14JWRLB189N vs HMA81GU6DJR8N-WMN0
  • HMAT14JWRLB189N vs HMA81GU6CJR8N-WMN0
  • HMAT14JWRLB189N vs HMA81GS6DJR8N-WMN0
  • HMAT14JWRLB189N vs HMA81GS6CJR8N-WMN0
  • HMAT14JWRLB189N vs HMA81GU6DJR8N-XNN0
  • HMAT14JWRLB189N vs HMA81GS6CJR8N-XNN0
  • HMAT14JWRLB189N vs HMA81GS6DJR8N-XNN0
  • HMAT14JWRLB189N vs HMA81GU6CJR8N-XNN0
  • HMAT14JWRLB189N vs HMAA1GS6CJR6N-VKN0
  • HMAT14JWRLB189N vs HMAA1GU6CJR6N-VKN0
  • HMAT14JWRLB189N vs HMAA1GS6CJR6N-WMN0
  • HMAT14JWRLB189N vs HMAA1GU6CJR6N-WMN0
  • HMAT14JWRLB189N vs HMAA1GS6CJR6N-XNN0
  • HMAT14JWRLB189N vs HMAA1GU6CJR6N-XNN0
  • HMAT14JWRLB189N vs HMA82GS6CJR8N-UHN0
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.