☰
B1004
B1004
Active
Description:  MEMORY CARD MICROSDHC 16GB
Manufacturer:  Terasic Inc
Datasheet:   B1004 Datasheet
History Price: $15.6
In Stock: 27480
B1004 Specification
Specification
Part No
B1004
Category
Memory Cards
Manufacturer
Terasic Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
microSDHC?
Memory Size
16GB
Speed
-
Technology
-
Operating Temperature
-25癈 ~ 85癈
B1004 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!