☰
MQ01ACF032
MQ01ACF032
Active
Description:  320GB 2.5" SATA III 5V 7.2K RPM
Manufacturer:  Toshiba Semiconductor
Datasheet:   MQ01ACF032 Datasheet
History Price: $75.75
In Stock: 880
MQ01ACF032 Specification
Specification
Part No
MQ01ACF032
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Toshiba Semiconductor
Series
MQ01ACFxxx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
320GB
Memory Type
-
Form Factor
2.5"
Speed - Read
-
Speed - Write
-
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
5癈 ~ 55癈
Weight
3.26 oz (92.89 g)
Size / Dimension
100.45mm x 69.85mm x 9.50mm
MQ01ACF032 PDF Datasheet
MQ01ACF032 Related Parts
MQ01ABD100M
MQ01ABD100M
Toshiba Semiconductor
1TB 2.5 SATAIII 5V 9.5MM 5.4KRPM
MQ01ABF032
MQ01ABF032
Toshiba Semiconductor
320GB 2.5" SATA III 5V 5.4RPM
MQ01ABF050M
MQ01ABF050M
Toshiba Semiconductor
500GB 2.5" SATA III 5V 5.4RPM
MQ01ACF050
MQ01ACF050
Toshiba Semiconductor
500GB 2.5" SATA III 5V 7.2K RPM
MQ01ABD100V
MQ01ABD100V
Toshiba Semiconductor
INTERNAL HARD DISK DRIVES
MQ04ABB400
MQ04ABB400
Toshiba Semiconductor
INTERNAL HARD DISK DRIVES
MQ01ACF032 Compare Parts
  • MQ01ACF032 vs MQ01ABF050M
  • MQ01ACF032 vs MQ01ABF032
  • MQ01ACF032 vs MQ01ABD100M
  • MQ01ACF032 vs MQ04ABB400
  • MQ01ACF032 vs MQ01ABD100V
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.