Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Memory Modules
/ Viking Technology VR5DR287218FBW
VR5DR287218FBW
Obsolete
Memory Modules
Description:
MODULE DDR2 SDRAM 1GB 200SORDIMM
Manufacturer:
Viking Technology
Datasheet:
VR5DR287218FBW Datasheet
History Price: Obsolete
In Stock: 34640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VR5DR287218FBW Specification
Specification
Part No
VR5DR287218FBW
Category
Memory Modules
Manufacturer
Viking Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR2 SDRAM
Memory Size
1GB
Transfer Rate (Mb/s, MT/s, MHz)
667
Package / Case
200-SORDIMM
VR5DR287218FBW PDF Datasheet
VR5DR287218FBW Datasheet
Click and Download: VR5DR287218FBW Datasheet
VR5DR287218FBW Compare Parts
VR5DR287218FBW vs VR5JR567218FBW
VR5DR287218FBW vs VR5EU567218FBW
VR5DR287218FBW vs VR5DU286418FBW
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.