☰
VSFCS2CC016G-150
VSFCS2CC016G-150
Active
Description:  MEMORY CARD CFAST 16GB MLC
Manufacturer:  Virtium LLC
History Price: $60.2225
In Stock: 30080
VSFCS2CC016G-150 Specification
Specification
Part No
VSFCS2CC016G-150
Category
Memory Cards
Manufacturer
Virtium LLC
Series
StorFly? CFast
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
CFast
Memory Size
16GB
Speed
-
Technology
MLC
Operating Temperature
0癈 ~ 70癈
VSFCS2CC016G-150 Related Parts
VSFCS2CC016G-100
VSFCS2CC016G-100
Virtium LLC
MEMORY CARD CFAST 16GB MLC
VSFCS2CC030G-100
VSFCS2CC030G-100
Virtium LLC
MEMORY CARD CFAST 30GB MLC
VSFCS2CC060G-100
VSFCS2CC060G-100
Virtium LLC
MEMORY CARD CFAST 60GB MLC
VSFCS2CC120G-100
VSFCS2CC120G-100
Virtium LLC
MEMORY CARD CFAST 120GB MLC
VSFCS2CC240G-100
VSFCS2CC240G-100
Virtium LLC
MEMORY CARD CFAST 240GB MLC
VSFCS2PC008G-100
VSFCS2PC008G-100
Virtium LLC
MEMORY CARD CFAST 8GB SLC
VSFCS2PC016G-100
VSFCS2PC016G-100
Virtium LLC
MEMORY CARD CFAST 16GB SLC
VSFCS2PC032G-100
VSFCS2PC032G-100
Virtium LLC
MEMORY CARD CFAST 32GB SLC
VSFCS2PC064G-100
VSFCS2PC064G-100
Virtium LLC
MEMORY CARD CFAST 64GB SLC
VSFCS2PC128G-100
VSFCS2PC128G-100
Virtium LLC
MEMORY CARD CFAST 128GB SLC
VSFCS2PI008G-100
VSFCS2PI008G-100
Virtium LLC
MEMORY CARD CFAST 8GB SLC
VSFCS2PI016G-100
VSFCS2PI016G-100
Virtium LLC
MEMORY CARD CFAST 16GB SLC
VSFCS2CC016G-150 Compare Parts
  • VSFCS2CC016G-150 vs VSFCS2PI064G-100
  • VSFCS2CC016G-150 vs VSFCS2PI032G-100
  • VSFCS2CC016G-150 vs VSFCS2PI016G-100
  • VSFCS2CC016G-150 vs VSFCS2PI008G-100
  • VSFCS2CC016G-150 vs VSFCS2PC128G-100
  • VSFCS2CC016G-150 vs VSFCS2PC064G-100
  • VSFCS2CC016G-150 vs VSFCS2PC032G-100
  • VSFCS2CC016G-150 vs VSFCS2PC016G-100
  • VSFCS2CC016G-150 vs VSFCS2PC008G-100
  • VSFCS2CC016G-150 vs VSFCS2CC240G-100
  • VSFCS2CC016G-150 vs VSFCS2CC120G-100
  • VSFCS2CC016G-150 vs VSFCS2CC060G-100
  • VSFCS2CC016G-150 vs VSFCS2CC030G-100
  • VSFCS2CC016G-150 vs VSFCS2CC016G-100
  • VSFCS2CC016G-150 vs VSFEMMC8192CCWSE
  • VSFCS2CC016G-150 vs VSFCS2XI240G-150
  • VSFCS2CC016G-150 vs VSFCS2XI120G-150
  • VSFCS2CC016G-150 vs VSFCS2XI060G-150
  • VSFCS2CC016G-150 vs VSFCS2XI030G-150
  • VSFCS2CC016G-150 vs VSFCS2XI016G-150
  • VSFCS2CC016G-150 vs VSFCS2PI008G
  • VSFCS2CC016G-150 vs VSFCS2CC480G-150
  • VSFCS2CC016G-150 vs VSFCS2CC240G-150
  • VSFCS2CC016G-150 vs VSFCS2CC120G-150
  • VSFCS2CC016G-150 vs VSFCS2CC060G-150
  • VSFCS2CC016G-150 vs VSFCS2CC030G-150
  • VSFCS2CC016G-150 vs VSFCN8CI240G
  • VSFCS2CC016G-150 vs VSFCM8CI960G
  • VSFCS2CC016G-150 vs VSFCM8CI480G
  • VSFCS2CC016G-150 vs VSFCM8CI240G
  • VSFCS2CC016G-150 vs VSFCM4XI016G
  • VSFCS2CC016G-150 vs VSFCM4CI030G
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.