☰
VSFDM8CI960G-V21
VSFDM8CI960G-V21
Active
Description:  IC
Manufacturer:  Virtium LLC
History Price: $283.53042
In Stock: 13200
VSFDM8CI960G-V21 Specification
Specification
Part No
VSFDM8CI960G-V21
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Virtium LLC
Series
StorFly? M.2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
550MB/s
Speed - Write
490MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 2.60mm
VSFDM8CI960G-V21 Related Parts
VSF302CC030G-100
VSF302CC030G-100
Virtium LLC
SSD 30GB MSATA MLC SATA III 5V
VSF302CC060G-100
VSF302CC060G-100
Virtium LLC
SSD 60GB MSATA MLC SATA III 5V
VSF302CC120G-100
VSF302CC120G-100
Virtium LLC
SSD 120GB MSATA MLC SATA III 5V
VSF302PC016G-100
VSF302PC016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PC032G-100
VSF302PC032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PC064G-100
VSF302PC064G-100
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF302PI016G-100
VSF302PI016G-100
Virtium LLC
SSD 16GB MSATA SLC SATA III 5V
VSF302PI032G-100
VSF302PI032G-100
Virtium LLC
SSD 32GB MSATA SLC SATA III 5V
VSF302PI064G
VSF302PI064G
Virtium LLC
SSD 64GB MSATA SLC SATA III 5V
VSF304CI060G
VSF304CI060G
Virtium LLC
60GB MSATA 3.3V CE 3D MLC IND
VSFB18CC030G-100
VSFB18CC030G-100
Virtium LLC
SSD 30GB 1.8" MLC SATA III
VSFB18CC120G-100
VSFB18CC120G-100
Virtium LLC
SSD 120GB 1.8" MLC SATA III
VSFDM8CI960G-V21 Compare Parts
  • VSFDM8CI960G-V21 vs VSF202PI032G-100
  • VSFDM8CI960G-V21 vs VSF202PI016G-100
  • VSFDM8CI960G-V21 vs VSF202PC064G-100
  • VSFDM8CI960G-V21 vs VSF202PC032G-100
  • VSFDM8CI960G-V21 vs VSF202PC016G-100
  • VSFDM8CI960G-V21 vs VSF202PC008G-100
  • VSFDM8CI960G-V21 vs VSF202CC120G-150
  • VSFDM8CI960G-V21 vs VSF202CC120G-100
  • VSFDM8CI960G-V21 vs VSF202CC060G-150
  • VSFDM8CI960G-V21 vs VSF202CC060G-100
  • VSFDM8CI960G-V21 vs VSF202CC030G-150
  • VSFDM8CI960G-V21 vs VSF202CC030G-100
  • VSFDM8CI960G-V21 vs VSF302PI064G-V11
  • VSFDM8CI960G-V21 vs VSFNP7960GHC4WSA
  • VSFDM8CI960G-V21 vs VSFNP71T92WCGWSM
  • VSFDM8CI960G-V21 vs VSFB25XI120G-150
  • VSFDM8CI960G-V21 vs VSFNP7960GWCFVSM
  • VSFDM8CI960G-V21 vs VSFNP71T92WCFVSM
  • VSFDM8CI960G-V21 vs VSFN25800GYCZWSE
  • VSFDM8CI960G-V21 vs VSFF18CI480G-V11
  • VSFDM8CI960G-V21 vs VSFDM8CI480G-V11
  • VSFDM8CI960G-V21 vs VSFCM4CI120G
  • VSFDM8CI960G-V21 vs VSFCM4CI060G
  • VSFDM8CI960G-V21 vs VSFBM8XI480G-V11
  • VSFDM8CI960G-V21 vs VSFB25XI480G
  • VSFDM8CI960G-V21 vs VSFB25XI240G-150
  • VSFDM8CI960G-V21 vs VSFB25XI060G-150
  • VSFDM8CI960G-V21 vs VSFB25XI030G-150
  • VSFDM8CI960G-V21 vs VSFB25XI016G
  • VSFDM8CI960G-V21 vs VSFB25PI128G-101
  • VSFDM8CI960G-V21 vs VSFB25PI064G-100
  • VSFDM8CI960G-V21 vs VSFB25PI032G-100
  • VSFDM8CI960G-V21 vs VSFB25PC064G-100
  • VSFDM8CI960G-V21 vs VSFB25PC032G
  • VSFDM8CI960G-V21 vs VSFB25CC480G-100
  • VSFDM8CI960G-V21 vs VSFB25CC240G-150
  • VSFDM8CI960G-V21 vs VSFB25CC240G-100
  • VSFDM8CI960G-V21 vs VSFB25CC120G-150
  • VSFDM8CI960G-V21 vs VSFB25CC120G-100
  • VSFDM8CI960G-V21 vs VSFB25CC060G-150
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store