☰
YSIS512-P330
YSIS512-P330
Active
Description:  YANSEN SSD 2.5'' SATA TLC
Manufacturer:  YANSEN
History Price: $62.33
In Stock: 27480
YSIS512-P330 Specification
Specification
Part No
YSIS512-P330
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
YANSEN
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
480MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.40mm x 70.00mm x 7.00mm
YSIS512-P330 PDF Datasheet
YSIS512-P330 Related Parts
YSIS128-M530
YSIS128-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS1TB-M530
YSIS1TB-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS256-M530
YSIS256-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS2TB-M530
YSIS2TB-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS512-M530
YSIS512-M530
YANSEN
YANSEN SSD 2.5'' SATA TLC
YSIS064-S320
YSIS064-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIS128-S320
YSIS128-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIS256-S320
YSIS256-S320
YANSEN
YANSEN SSD 2.5'' SATA MLC
YSIN128-M430 2242
YSIN128-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN1TB-M430 2242
YSIN1TB-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN256-M430 2242
YSIN256-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIN512-M430 2242
YSIN512-M430 2242
YANSEN
YANSEN M.2 M.2 NVMe TLC
YSIS512-P330 Compare Parts
  • YSIS512-P330 vs YSIM2TB-M530
  • YSIS512-P330 vs YSIM256-M530
  • YSIS512-P330 vs YSIM1TB-M530
  • YSIS512-P330 vs YSIM128-M530
  • YSIS512-P330 vs YSIS032-S220
  • YSIS512-P330 vs YSIS016-S220
  • YSIS512-P330 vs YSIT512-M530 2242
  • YSIS512-P330 vs YSIT256-M530 2242
  • YSIS512-P330 vs YSIT1TB-M530 2242
  • YSIS512-P330 vs YSIT128-M530 2242
  • YSIS512-P330 vs YSIT512-M530 2280
  • YSIS512-P330 vs YSIT2TB-M530 2280
  • YSIS512-P330 vs YSIT256-M530 2280
  • YSIS512-P330 vs YSIT1TB-M530 2280
  • YSIS512-P330 vs YSIT128-M530 2280
  • YSIS512-P330 vs YSIT064-P130 2242
  • YSIS512-P330 vs YSIM032-S220
  • YSIS512-P330 vs YSIM016-S220
  • YSIS512-P330 vs YSIS2TB-P330
  • YSIS512-P330 vs YSIS256-P330
  • YSIS512-P330 vs YSIS1TB-P330
  • YSIS512-P330 vs YSIS128-P330
  • YSIS512-P330 vs YSIM256-S320
  • YSIS512-P330 vs YSIM128-S320
  • YSIS512-P330 vs YSIM064-S320
  • YSIS512-P330 vs YSIS064-P130
  • YSIS512-P330 vs YSIM512-S421
  • YSIS512-P330 vs YSIM256-S421
  • YSIS512-P330 vs YSIM1TB-S421
  • YSIS512-P330 vs YSIM128-S421
  • YSIS512-P330 vs YSIT064-P130 2280
  • YSIS512-P330 vs YSIT032-P130 2280
  • YSIS512-P330 vs YSIM064-P130
  • YSIS512-P330 vs YSIT512-P330 2280
  • YSIS512-P330 vs YSIT2TB-P330 2280
  • YSIS512-P330 vs YSIT256-P330 2280
  • YSIS512-P330 vs YSIT1TB-P330 2280
  • YSIS512-P330 vs YSIT128-P330 2280
  • YSIS512-P330 vs YSIN512-M430 2280
  • YSIS512-P330 vs YSIN2TB-M430 2280
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much