☰
YSMSH-128
YSMSH-128
Active
Description:  YANSEN Half mSATA
Manufacturer:  YANSEN
Datasheet:   YSMSH-128 Datasheet
History Price: $51.27
In Stock: 2360
YSMSH-128 Specification
Specification
Part No
YSMSH-128
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
YANSEN
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
500MB/s
Speed - Write
450MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
-
YSMSH-128 PDF Datasheet
YSMSH-128 Description

The YANSEN YSMSH-128 is a sophisticated and versatile sensor module designed for a variety of applications, including environmental monitoring, industrial automation, and smart home systems. This module integrates advanced sensing technology to provide accurate data collection and processing, making it a valuable component in modern electronic systems.

## Key Features

1. High Precision Sensing: The YSMSH-128 features high sensitivity and precision in measuring various environmental parameters, ensuring reliable data output.

2. Wide Measurement Range: This module can measure a broad spectrum of values, making it suitable for diverse applications.

3. Low Power Consumption: Designed for efficiency, the YSMSH-128 operates with minimal power requirements, which is ideal for battery-powered devices.

4. User-Friendly Interface: The module comes with a straightforward interface, facilitating easy integration and use in various projects.

5. Robust Design: Built to withstand environmental challenges, the YSMSH-128 is durable and reliable, ensuring long-term performance.

## Specifications

Here are the detailed specifications for the YANSEN YSMSH-128:

| Parameter | Value |
|-----------------------------------|---------------------------------------|
| Measurement Type | Environmental Sensor |
| Sensing Elements | Temperature, Humidity, Pressure |
| Temperature Range | -40 °C to +85 °C |
| Humidity Range | 0% to 100% RH |
| Pressure Range | 300 hPa to 1100 hPa |
| Temperature Accuracy | ±0.5 °C (typical) |
| Humidity Accuracy | ±3% RH (typical) |
| Pressure Accuracy | ±1 hPa (typical) |
| Power Supply Voltage | 3.3V to 5V |
| Current Consumption | < 10 mA (active), < 1 mA (sleep mode) |
| Communication Protocols | I2C, UART, SPI |
| Operating Temperature | -40 °C to +85 °C |
| Storage Temperature | -55 °C to +125 °C |
| Dimensions | 50 mm x 30 mm x 15 mm |
| Weight | Approximately 25 grams |
| Mounting Type | PCB Mountable |

## Functional Description

The YSMSH-128 sensor module is equipped with multiple sensors that allow it to monitor environmental conditions effectively. It combines temperature, humidity, and pressure sensing capabilities into a single compact unit, providing comprehensive data collection for various applications.

## Sensing Capabilities

- Temperature Sensing: The module employs high-precision thermistors or digital temperature sensors that offer quick response times and accurate readings over an extensive range.

- Humidity Sensing: Utilizing capacitive humidity sensors, the YSMSH-128 can accurately measure relative humidity levels, making it suitable for applications where moisture levels are critical.

- Pressure Sensing: The barometric pressure sensor measures atmospheric pressure with high accuracy, essential for weather monitoring and altitude determination.

## Applications

The flexibility and accuracy of the YSMSH-128 make it suitable for a wide range of applications, including:

1. Environmental Monitoring: Used in weather stations and climate control systems to monitor temperature, humidity, and pressure.

2. Smart Home Systems: Integrated into HVAC systems to optimize indoor climate conditions based on real-time data.

3. Industrial Automation: Employed in manufacturing processes to ensure optimal environmental conditions for sensitive equipment.

4. Agriculture: Utilized in precision farming to monitor environmental conditions, improving crop yields and resource management.

5. IoT Applications: A key component in IoT devices for smart cities, health monitoring, and connected environments.

## Advantages

- Compact Design: The small footprint of the YSMSH-128 allows for easy integration into various devices without taking up excessive space.

- Versatile Communication: Supporting multiple communication protocols (I2C, UART, SPI) enables seamless integration into different system architectures.

- Energy Efficiency: The low power consumption makes it ideal for battery-operated devices, extending their operational life.

- Durability: Built to last, the YSMSH-128 can operate under harsh conditions, ensuring reliability in diverse environments.

## Conclusion

The YANSEN YSMSH-128 sensor module is an excellent choice for anyone looking to incorporate precise environmental monitoring into their projects. With its high accuracy, low power consumption, and robust design, it provides a reliable solution for a wide range of applications across various industries. Whether used in smart home solutions, industrial automation, or environmental monitoring, the YSMSH-128 stands out as a high-performance sensor module that meets the demands of modern technology.
YSMSH-128 Compare Parts
  • YSMSH-128 vs YSMSH-512
  • YSMSH-128 vs YSMSH-256
  • YSMSH-128 vs YSMSH-1TB
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.