AM1LS-0305SH30-NZ
AM1LS-0305SH30-NZ
Active
Description:  DC DC CONVERTER 5V 1W
Manufacturer:  Aimtec
History Price: $3.97
In Stock: 43200
AM1LS-0305SH30-NZ Specification
Specification
Part No
AM1LS-0305SH30-NZ
Category
Board Mount - DC/DC Converters
Manufacturer
Aimtec
Series
AM1LS-NZ (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
2.97V
Voltage - Input (Max)
3.63V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA
Power (Watts)
1 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 105℃
Efficiency
0.78
Mounting Type
Surface Mount
Package / Case
SMD
AM1LS-0305SH30-NZ PDF Datasheet
AM1LS-0305SH30-NZ Related Parts
AM1LO-0303SH421TR
AM1LO-0303SH421TR
Aimtec
DC DC CONVERTER 3.3V 1W
AM1LO-0305SH421TR
AM1LO-0305SH421TR
Aimtec
DC DC CONVERTER 5V 1W
AM1LO-0503SH421TR
AM1LO-0503SH421TR
Aimtec
DC DC CONVERTER 3.3V 1W
AM1LO-0505SH421TR
AM1LO-0505SH421TR
Aimtec
DC DC CONVERTER 5V 1W
AM1/2S-0303SH30Z
AM1/2S-0303SH30Z
Aimtec
DC DC CONVERTER 3.3V 500MW
AM1/2S-0303SZ
AM1/2S-0303SZ
Aimtec
DC DC CONVERTER 3.3V 500MW
AM1/2S-0305SH30Z
AM1/2S-0305SH30Z
Aimtec
DC DC CONVERTER 5V 500MW
AM1/2S-0305SZ
AM1/2S-0305SZ
Aimtec
DC DC CONVERTER 5V 500MW
AM1/2S-0307SH30Z
AM1/2S-0307SH30Z
Aimtec
DC DC CONVERTER 7.2V 500MW
AM1/2S-0309SH30Z
AM1/2S-0309SH30Z
Aimtec
DC DC CONVERTER 9V 500MW
AM1/2S-0309SZ
AM1/2S-0309SZ
Aimtec
DC DC CONVERTER 9V 500MW
AM1/2S-0312SH30Z
AM1/2S-0312SH30Z
Aimtec
DC DC CONVERTER 12V 500MW
AM1LS-0305SH30-NZ Compare Parts
  • AM1LS-0305SH30-NZ vs AM1DS-0505SJZ
  • AM1LS-0305SH30-NZ vs AM12TW-4812SZ
  • AM1LS-0305SH30-NZ vs AM12TW-4805SZ
  • AM1LS-0305SH30-NZ vs AM12T-4805SZ
  • AM1LS-0305SH30-NZ vs AM1SS-2424SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-2415SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-2412SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-2409SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-2405SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-2403SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1524SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1515SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1512SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1509SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1505SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1224S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-1224SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1215SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1212S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-1212SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1209SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1205SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-1203SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0524SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0515SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0512S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-0512SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0509SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0505S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-0505SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0503SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0324SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0315SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0312S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-0312SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0309SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0305SJZ
  • AM1LS-0305SH30-NZ vs AM1SS-0303S-NZ
  • AM1LS-0305SH30-NZ vs AM1SS-0303SJZ
  • AM1LS-0305SH30-NZ vs AM1SR-2415SJZ
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.