AM2DM-0505DH60-NZ
AM2DM-0505DH60-NZ
Active
Description:  DC DC CONVERTER +/-5V 2W
Manufacturer:  Aimtec
History Price: $7.27
In Stock: 32800
AM2DM-0505DH60-NZ Specification
Specification
Part No
AM2DM-0505DH60-NZ
Category
Board Mount - DC/DC Converters
Manufacturer
Aimtec
Series
AM2DM-NZ (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
-5 ~ 5V
Voltage - Output 2
-5V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA, 200mA
Power (Watts)
2 W
Voltage - Isolation
6 kV
Applications
Medical
Features
-
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.78
Mounting Type
Through Hole
Package / Case
7-SIP Module
AM2DM-0505DH60-NZ PDF Datasheet
AM2DM-0505DH60-NZ Related Parts
AM200QB-4805SH22-NZ
AM200QB-4805SH22-NZ
Aimtec
DC DC CONVERTER 5V 200W
AM200QB-4812SH22-NZ-M
AM200QB-4812SH22-NZ-M
Aimtec
DC DC CONVERTER 12V 200W
AM200QB-4812SH22-NZ
AM200QB-4812SH22-NZ
Aimtec
DC DC CONVERTER 12V 200W
AM200QB-4815SH22-NZ
AM200QB-4815SH22-NZ
Aimtec
DC DC CONVERTER 15V 200W
AM200QB-4824SH22-NZ-M
AM200QB-4824SH22-NZ-M
Aimtec
DC DC CONVERTER 24V 202W
AM200QB-4824SH22-NZ
AM200QB-4824SH22-NZ
Aimtec
DC DC CONVERTER 24V 202W
AM200QB-4848SH22-NZ-M
AM200QB-4848SH22-NZ-M
Aimtec
DC DC CONVERTER 48V 202W
AM200QB-4848SH22-NZ
AM200QB-4848SH22-NZ
Aimtec
DC DC CONVERTER 48V 202W
AM20C-1215DZ
AM20C-1215DZ
Aimtec
DC DC CONVERTER +/-15V 20W
AM20CW-2403S-NZ-K
AM20CW-2403S-NZ-K
Aimtec
DC DC CONVERTER 3.3V 20W
AM20CW-2403S-NZ
AM20CW-2403S-NZ
Aimtec
DC DC CONVERTER 3.3V 20W
AM20CW-2405D-NZ
AM20CW-2405D-NZ
Aimtec
DC DC CONVERTER +/-5V 20W
AM2DM-0505DH60-NZ Compare Parts
  • AM2DM-0505DH60-NZ vs AM20EW-2405S-NZ
  • AM2DM-0505DH60-NZ vs AM2SS-0524SJZ
  • AM2DM-0505DH60-NZ vs AM2SS-0515SJZ
  • AM2DM-0505DH60-NZ vs AM2SS-0512SJZ
  • AM2DM-0505DH60-NZ vs AM2SS-0509SJZ
  • AM2DM-0505DH60-NZ vs AM2SS-0505SJZ
  • AM2DM-0505DH60-NZ vs AM2S-2424SZ
  • AM2DM-0505DH60-NZ vs AM2S-2424SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2418SZ
  • AM2DM-0505DH60-NZ vs AM2S-2415SZ
  • AM2DM-0505DH60-NZ vs AM2S-2415SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2412SZ
  • AM2DM-0505DH60-NZ vs AM2S-2412SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2409SZ
  • AM2DM-0505DH60-NZ vs AM2S-2409SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2407SZ
  • AM2DM-0505DH60-NZ vs AM2S-2407SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2405SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-2403SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1224SZ
  • AM2DM-0505DH60-NZ vs AM2S-1224SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1218SZ
  • AM2DM-0505DH60-NZ vs AM2S-1215SZ
  • AM2DM-0505DH60-NZ vs AM2S-1215SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1212SZ
  • AM2DM-0505DH60-NZ vs AM2S-1212SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1209SZ
  • AM2DM-0505DH60-NZ vs AM2S-1209SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1207SZ
  • AM2DM-0505DH60-NZ vs AM2S-1207SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1205SZ
  • AM2DM-0505DH60-NZ vs AM2S-1205SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-1203SZ
  • AM2DM-0505DH60-NZ vs AM2S-1203SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-0524SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-0518SZ
  • AM2DM-0505DH60-NZ vs AM2S-0515SZ
  • AM2DM-0505DH60-NZ vs AM2S-0515SH30Z
  • AM2DM-0505DH60-NZ vs AM2S-0512SZ
  • AM2DM-0505DH60-NZ vs AM2S-0512SH30Z
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.