AM6C-2405S-NZ
AM6C-2405S-NZ
Active
Description:  DC DC CONVERTER 5V 6W
Manufacturer:  Aimtec
History Price: $10.81
In Stock: 44400
AM6C-2405S-NZ Specification
Specification
Part No
AM6C-2405S-NZ
Category
Board Mount - DC/DC Converters
Manufacturer
Aimtec
Series
AM6C-NZ (6W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1.2A
Power (Watts)
6 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.82
Mounting Type
Through Hole
Package / Case
-
AM6C-2405S-NZ PDF Datasheet
AM6C-2405S-NZ Related Parts
AM6TW-4812SH35-VZ
AM6TW-4812SH35-VZ
Aimtec
DC DC CONVERTER 12V 6W
AM6C-1205D-NZ
AM6C-1205D-NZ
Aimtec
DC DC CONVERTER +/-5V 6W
AM6C-1205S-NZ
AM6C-1205S-NZ
Aimtec
DC DC CONVERTER 5V 6W
AM6C-1212D-NZ
AM6C-1212D-NZ
Aimtec
DC DC CONVERTER +/-12V 6W
AM6C-1212S-NZ
AM6C-1212S-NZ
Aimtec
DC DC CONVERTER 12V 6W
AM6C-2403S-NZ
AM6C-2403S-NZ
Aimtec
DC DC CONVERTER 3.3V 6W
AM6C-2405D-NZ
AM6C-2405D-NZ
Aimtec
DC DC CONVERTER +/-5V 6W
AM6C-2412D-NZ
AM6C-2412D-NZ
Aimtec
DC DC CONVERTER +/-12V 6W
AM6C-2412S-NZ
AM6C-2412S-NZ
Aimtec
DC DC CONVERTER 12V 6W
AM6C-2415D-NZ
AM6C-2415D-NZ
Aimtec
DC DC CONVERTER +/-15V 6W
AM6C-2415S-NZ
AM6C-2415S-NZ
Aimtec
DC DC CONVERTER 15V 6W
AM6C-2424S-NZ
AM6C-2424S-NZ
Aimtec
DC DC CONVERTER 24V 6W
AM6C-2405S-NZ Compare Parts
  • AM6C-2405S-NZ vs AM6TW-4824S-NZ
  • AM6C-2405S-NZ vs AM6TW-4824SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-4824SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-4815S-NZ
  • AM6C-2405S-NZ vs AM6TW-4815SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-4815SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-4815D-NZ
  • AM6C-2405S-NZ vs AM6TW-4812SZ
  • AM6C-2405S-NZ vs AM6TW-4812S-NZ
  • AM6C-2405S-NZ vs AM6TW-4812SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-4812SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-4812D-RZ
  • AM6C-2405S-NZ vs AM6TW-4812D-NZ
  • AM6C-2405S-NZ vs AM6TW-4809SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-4805SZ
  • AM6C-2405S-NZ vs AM6TW-4805S-NZ
  • AM6C-2405S-NZ vs AM6TW-4805SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-4805SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-4805D-NZ
  • AM6C-2405S-NZ vs AM6TW-4803SZ
  • AM6C-2405S-NZ vs AM6TW-4803S-NZ
  • AM6C-2405S-NZ vs AM6TW-4803SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-2424SZ
  • AM6C-2405S-NZ vs AM6TW-2424S-RZ
  • AM6C-2405S-NZ vs AM6TW-2424S-NZ
  • AM6C-2405S-NZ vs AM6TW-2424SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-2424SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-2424D-NZ
  • AM6C-2405S-NZ vs AM6TW-2415SZ
  • AM6C-2405S-NZ vs AM6TW-2415S-RZ
  • AM6C-2405S-NZ vs AM6TW-2415S-NZ
  • AM6C-2405S-NZ vs AM6TW-2415SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-2415SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-2415D-NZ
  • AM6C-2405S-NZ vs AM6TW-2415DH30-NZ
  • AM6C-2405S-NZ vs AM6TW-2412SZ
  • AM6C-2405S-NZ vs AM6TW-2412S-NZ
  • AM6C-2405S-NZ vs AM6TW-2412SH60-NZ
  • AM6C-2405S-NZ vs AM6TW-2412SH30-NZ
  • AM6C-2405S-NZ vs AM6TW-2412D-NZ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.