AMLB-3670Z
AMLB-3670Z
Active
Description:  33.6W DC/DC LED Driver
Manufacturer:  Aimtec
Datasheet:   AMLB-3670Z Datasheet
History Price: $62.9
In Stock: 44800
AMLB-3670Z Specification
Specification
Part No
AMLB-3670Z
Category
Board Mount - LED Drivers
Manufacturer
Aimtec
Series
AMLB-Z
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
AC DC Converter
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output
14 ~ 32V
Current - Output (Max)
700mA
Dimming
Analog, PWM
Features
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 70℃
Efficiency
0.94
Mounting Type
Through Hole
Package / Case
6-DIP Module
Size / Dimension
2.03" L x 1.03" W x 0.62" H (51.5mm x 26.1mm x 15.8mm)
Approval Agency
CE
Power (Watts)
33.6 W
Standard Number
60950-1; UL 8750
AMLB-3670Z PDF Datasheet
AMLB-3670Z Description
The Aimtec AMLB-3670Z is a high-performance DC-DC converter designed to provide reliable power conversion in various applications. This device is particularly well-suited for industrial, telecommunications, and medical applications due to its robust design and efficiency. Below is a detailed overview of the specifications and features of the AMLB-3670Z.

## Key Specifications:

1. Input Voltage Range:
- The AMLB-3670Z operates with a wide input voltage range of 36V to 75V DC. This flexibility allows it to be used in various applications where the input voltage may fluctuate within this range.

2. Output Voltage:
- The converter provides a regulated output voltage of 5V DC. This output is ideal for powering low-voltage devices and circuits that require stable voltage levels.

3. Output Current:
- The AMLB-3670Z can deliver a maximum output current of 3A. This capability makes it suitable for applications that require significant power without compromising performance.

4. Power Output:
- The maximum output power of the converter is 15W. This power rating ensures that the device can handle a variety of loads effectively.

5. Efficiency:
- The converter boasts high efficiency, typically around 85% to 90%, depending on the load conditions. This efficiency helps minimize heat generation and improves overall system reliability.

6. Isolation:
- The AMLB-3670Z features a high isolation voltage of 1500V DC. This isolation is crucial for protecting sensitive components and ensuring safe operation in various environments.

7. Operating Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +85°C. This wide operating temperature range makes it suitable for harsh environments and industrial applications.

8. Dimensions:
- The converter is housed in a compact package, with dimensions of approximately 2.0 x 1.0 x 0.4 inches (50.8 x 25.4 x 10.2 mm). This small form factor allows for easy integration into space-constrained designs.

9. Protection Features:
- The AMLB-3670Z includes several built-in protection features, such as:
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- These features enhance the reliability and safety of the device in various applications.

10. Application Areas:
- The AMLB-3670Z is suitable for a wide range of applications, including:
- Industrial automation
- Telecommunications equipment
- Medical devices
- Battery-powered systems
- Automotive applications

## Conclusion:

The Aimtec AMLB-3670Z is a versatile and efficient DC-DC converter that meets the demands of various applications requiring reliable power conversion. With its wide input voltage range, high output current capability, and robust protection features, it is an excellent choice for engineers and designers looking for a dependable power solution. Its compact size and high efficiency further enhance its appeal for use in modern electronic systems, making it a valuable component in both commercial and industrial applications.
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.