Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions DFC10E24S15
DFC10E24S15
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 10W
Manufacturer:
Bel Power Solutions
Datasheet:
DFC10E24S15 Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DFC10E24S15 Specification
Specification
Part No
DFC10E24S15
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
DFC10 (10W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
700mA
Power (Watts)
10 W
Voltage - Isolation
700 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-50℃ ~ 100℃
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
5-DIP Module, 4 Leads
DFC10E24S15 PDF Datasheet
DFC10E24S15 Datasheet
Click and Download: DFC10E24S15 Datasheet
DFC10E24S15 Related Parts
DFC6U5S5
Bel Power Solutions
DC DC CONVERTER 5V 6W
DFC6U5S5.2
Bel Power Solutions
DC DC CONVERTER 5.2V 6W
DFC6U5S12
Bel Power Solutions
DC DC CONVERTER 12V 6W
DFC10E12S5
Bel Power Solutions
DC DC CONVERTER 5V 10W
DFC10E24S5
Bel Power Solutions
DC DC CONVERTER 5V 10W
DFC10E48S5
Bel Power Solutions
DC DC CONVERTER 5V 10W
DFC10E12S12
Bel Power Solutions
DC DC CONVERTER 12V 10W
DFC10E24S12
Bel Power Solutions
DC DC CONVERTER 12V 10W
DFC10E48S3.3
Bel Power Solutions
DC DC CONVERTER 3.33V 10W
DFC10U24D5
Bel Power Solutions
DC DC CONVERTER +/-5V 10W
DFC10U24D12
Bel Power Solutions
DC DC CONVERTER +/-12V 10W
DFC10U24D15
Bel Power Solutions
DC DC CONVERTER +/-15V 10W
DFC10E24S15 Compare Parts
DFC10E24S15 vs DFC15U48S12
DFC10E24S15 vs DFC15U48S5
DFC10E24S15 vs DFC10U48D15
DFC10E24S15 vs DFC10U48D12
DFC10E24S15 vs DFC10U24D15
DFC10E24S15 vs DFC10U24D12
DFC10E24S15 vs DFC10U24D5
DFC10E24S15 vs DFC10E48S3.3
DFC10E24S15 vs DFC10E24S12
DFC10E24S15 vs DFC10E12S12
DFC10E24S15 vs DFC10E48S5
DFC10E24S15 vs DFC10E24S5
DFC10E24S15 vs DFC10E12S5
DFC10E24S15 vs DFC6U5S12
DFC10E24S15 vs DFC6U5S5.2
DFC10E24S15 vs DFC6U5S5
DFC10E24S15 vs DFC25E48T5/12
DFC10E24S15 vs DFC15U48D15G
DFC10E24S15 vs DFC10E12S3.3
DFC10E24S15 vs DFC10U48D5
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed