DP7015G-R100
DP7015G-R100
Active
Description:  DC DC CONVERTER 0.7-5.5V
Manufacturer:  Bel Power Solutions
History Price: $34.47
In Stock: 29600
DP7015G-R100 Specification
Specification
Part No
DP7015G-R100
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
dPWER?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module, Digital
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
14V
Voltage - Output 1
0.7 ~ 5.5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
15A
Current - Output (Max)
-
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Digital, OCP, OTP, OVP, UVLO
Applications
-40℃ ~ 85℃
Features
-
Operating Temperature
Surface Mount
Efficiency
Module
Mounting Type
1.26" L x 0.55" W x 0.31" H (32.0mm x 14.0mm x 8.0mm)
Package / Case
-
DP7015G-R100 PDF Datasheet
DP7015G-R100 Related Parts
DP7130G-R100
DP7130G-R100
Bel Power Solutions
DC DC CONVERTER 0.7-3.6V
DP7120G-R100
DP7120G-R100
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7115G-R100
DP7115G-R100
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7010G-R100
DP7010G-R100
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7007G-R100
DP7007G-R100
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7007G
DP7007G
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7010G
DP7010G
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7115G
DP7115G
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7120G
DP7120G
Bel Power Solutions
DC DC CONVERTER 0.7-5.5V
DP7010G
DP7010G
OmniOn Power
DC DC CONVERTER
DP7015G
DP7015G
OmniOn Power
DC DC CONVERTER
DP7015G-R100 Compare Parts
  • DP7015G-R100 vs DP7010G-R100
  • DP7015G-R100 vs DP7115G-R100
  • DP7015G-R100 vs DP7120G-R100
  • DP7015G-R100 vs DP7130G-R100
  • DP7015G-R100 vs DP7120G
  • DP7015G-R100 vs DP7115G
  • DP7015G-R100 vs DP7010G
  • DP7015G-R100 vs DP7007G
  • DP7015G-R100 vs DP7015G
  • DP7015G-R100 vs DP7010G
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.