NVS0.3EJ-M6
NVS0.3EJ-M6
Active
Description:  DC DC CONVERTER 15V 6W
Manufacturer:  Bel Power Solutions
Datasheet:   NVS0.3EJ-M6 Datasheet
History Price: Active
In Stock: 4000
NVS0.3EJ-M6 Specification
Specification
Part No
NVS0.3EJ-M6
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
NV (6W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
280mA
Current - Output (Max)
6 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
OCP, SCP
Features
-40℃ ~ 110℃
Operating Temperature
0.82
Efficiency
Surface Mount
Mounting Type
14-SMD Module
Package / Case
1.30" L x 0.81" W x 0.33" H (33.0mm x 20.6mm x 8.4mm)
NVS0.3EJ-M6 PDF Datasheet
NVS0.3EJ-M6 Related Parts
NVS0.3CH-M6
NVS0.3CH-M6
Bel Power Solutions
DC DC CONVERTER 12V 6W
NVS0.3CJ-M6
NVS0.3CJ-M6
Bel Power Solutions
DC DC CONVERTER 15V 6W
NVS0.3EH-M6G
NVS0.3EH-M6G
Bel Power Solutions
DC DC CONVERTER 12V 4W
NVS0.5YH-M6G
NVS0.5YH-M6G
Bel Power Solutions
DC DC CONVERTER 12V 6W
NVS0.5ZH-M6G
NVS0.5ZH-M6G
Bel Power Solutions
DC DC CONVERTER 12V 6W
NVS0.7CG-M6G
NVS0.7CG-M6G
Bel Power Solutions
DC DC CONVERTER 5V 6W
NVS0.7EG-M6
NVS0.7EG-M6
Bel Power Solutions
DC DC CONVERTER 5V 6W
NVS0.7EG-M6G
NVS0.7EG-M6G
Bel Power Solutions
DC DC CONVERTER 5V 3.5W
NVS0.9CE-M6
NVS0.9CE-M6
Bel Power Solutions
DC DC CONVERTER 3.3V 6W
NVS0.9EE-M6
NVS0.9EE-M6
Bel Power Solutions
DC DC CONVERTER 3.3V 6W
NVS01YG-M6G
NVS01YG-M6G
Bel Power Solutions
DC DC CONVERTER 5V 6W
NVS01ZG-M6G
NVS01ZG-M6G
Bel Power Solutions
DC DC CONVERTER 5V
NVS0.3EJ-M6 Compare Parts
  • NVS0.3EJ-M6 vs NVS01YG-M6G
  • NVS0.3EJ-M6 vs NVS0.9EE-M6
  • NVS0.3EJ-M6 vs NVS0.9CE-M6
  • NVS0.3EJ-M6 vs NVS0.7EG-M6G
  • NVS0.3EJ-M6 vs NVS0.7EG-M6
  • NVS0.3EJ-M6 vs NVS0.7CG-M6G
  • NVS0.3EJ-M6 vs NVS0.5ZH-M6G
  • NVS0.3EJ-M6 vs NVS0.5YH-M6G
  • NVS0.3EJ-M6 vs NVS0.3EH-M6G
  • NVS0.3EJ-M6 vs NVS0.3CJ-M6
  • NVS0.3EJ-M6 vs NVS0.3CH-M6
  • NVS0.3EJ-M6 vs NVS01YG-M6
  • NVS0.3EJ-M6 vs NVS0.7CG-M6
  • NVS0.3EJ-M6 vs NVS0.5ZH-M6
  • NVS0.3EJ-M6 vs NVS0.5YH-M6
  • NVS0.3EJ-M6 vs NVS0.3EJ-M6G
  • NVS0.3EJ-M6 vs NVS0.3EH-M6
  • NVS0.3EJ-M6 vs NVS0.3CH-M6G
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate