RFT-10Y12F
RFT-10Y12F
Active
Description:  DC-DC,14-160V INPUT, 12V/0.83A O
Manufacturer:  Bel Power Solutions
Datasheet:   RFT-10Y12F Datasheet
History Price: $90.22719
In Stock: 41600
RFT-10Y12F Specification
Specification
Part No
RFT-10Y12F
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
RFT-10Y (10W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
14V
Voltage - Input (Max)
160V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
833mA
Current - Output (Max)
9.9 W
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Baseplate
Applications
-40℃ ~ 105℃
Features
0.84
Operating Temperature
Through Hole
Efficiency
6-DIP Module
Mounting Type
2.00" L x 1.57" W x 0.46" H (50.8mm x 40.0mm x 11.8mm)
Package / Case
-
RFT-10Y12F PDF Datasheet
RFT-10Y12F Related Parts
RFT-10Y03
RFT-10Y03
Bel Power Solutions
DC-DC,14-160V INPUT, 3.3V/3.03A
RFT-10Y03C
RFT-10Y03C
Bel Power Solutions
DC-DC,14-160V INPUT, 3.3V/3.03A
RFT-10Y03F
RFT-10Y03F
Bel Power Solutions
DC-DC,14-160V INPUT, 3.3V/3.03A
RFT-10Y05
RFT-10Y05
Bel Power Solutions
DC-DC,14-160V INPUT, 5V/2.0A OUT
RFT-10Y05C
RFT-10Y05C
Bel Power Solutions
DC-DC,14-160V INPUT, 5V/2.0A OUT
RFT-10Y05F
RFT-10Y05F
Bel Power Solutions
DC-DC,14-160V INPUT, 5V/2.0A OUT
RFT-10Y12
RFT-10Y12
Bel Power Solutions
DC-DC,14-160V INPUT, 12V/0.83A O
RFT-10Y12C
RFT-10Y12C
Bel Power Solutions
DC-DC,14-160V INPUT, 12V/0.83A O
RFT-10Y15
RFT-10Y15
Bel Power Solutions
DC-DC,14-160V INPUT, 15V/0.67A O
RFT-10Y15C
RFT-10Y15C
Bel Power Solutions
DC-DC,14-160V INPUT, 15V/0.67A O
RFT-10Y15F
RFT-10Y15F
Bel Power Solutions
DC-DC,14-160V INPUT, 15V/0.67A O
RFT-10Y24
RFT-10Y24
Bel Power Solutions
DC-DC,14-160V INPUT, 24V/0.42A O
RFT-10Y12F Compare Parts
  • RFT-10Y12F vs RFT-30Y54F
  • RFT-10Y12F vs RFT-30Y54C
  • RFT-10Y12F vs RFT-30Y54C
  • RFT-10Y12F vs RFT-30Y54
  • RFT-10Y12F vs RFT-30Y54
  • RFT-10Y12F vs RFT-30Y48F
  • RFT-10Y12F vs RFT-30Y48F
  • RFT-10Y12F vs RFT-30Y48C
  • RFT-10Y12F vs RFT-30Y48C
  • RFT-10Y12F vs RFT-30Y48
  • RFT-10Y12F vs RFT-30Y48
  • RFT-10Y12F vs RFT-30Y28F
  • RFT-10Y12F vs RFT-30Y28F
  • RFT-10Y12F vs RFT-30Y28C
  • RFT-10Y12F vs RFT-30Y28C
  • RFT-10Y12F vs RFT-30Y28
  • RFT-10Y12F vs RFT-30Y28
  • RFT-10Y12F vs RFT-30Y24F
  • RFT-10Y12F vs RFT-30Y24F
  • RFT-10Y12F vs RFT-30Y24C
  • RFT-10Y12F vs RFT-30Y24C
  • RFT-10Y12F vs RFT-30Y24
  • RFT-10Y12F vs RFT-30Y24
  • RFT-10Y12F vs RFT-30Y15F
  • RFT-10Y12F vs RFT-30Y15F
  • RFT-10Y12F vs RFT-30Y15C
  • RFT-10Y12F vs RFT-30Y15C
  • RFT-10Y12F vs RFT-30Y15
  • RFT-10Y12F vs RFT-30Y15
  • RFT-10Y12F vs RFT-30Y12F
  • RFT-10Y12F vs RFT-30Y12F
  • RFT-10Y12F vs RFT-30Y12C
  • RFT-10Y12F vs RFT-30Y12C
  • RFT-10Y12F vs RFT-30Y12
  • RFT-10Y12F vs RFT-30Y12
  • RFT-10Y12F vs RFT-30Y05F
  • RFT-10Y12F vs RFT-30Y05F
  • RFT-10Y12F vs RFT-30Y05C
  • RFT-10Y12F vs RFT-30Y05C
  • RFT-10Y12F vs RFT-30Y05
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.