Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions RQB-100Y28C
RQB-100Y28C
Active
Board Mount - DC/DC Converters
Description:
DC-DC,14-160V INPUT, 28V/3.57A O
Manufacturer:
Bel Power Solutions
Datasheet:
RQB-100Y28C Datasheet
History Price: $128.55
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RQB-100Y28C Specification
Specification
Part No
RQB-100Y28C
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
RQB-100Y
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
14V
Voltage - Input (Max)
160V
Voltage - Output 1
28V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
3.57A
Power (Watts)
100 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial), Railway
Features
Adjustable Output, Heat Sink, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 105℃
Efficiency
0.89
Mounting Type
Through Hole
Package / Case
Quarter Brick
RQB-100Y28C PDF Datasheet
RQB-100Y28C Datasheet
Click and Download: RQB-100Y28C Datasheet
RQB-100Y28C Related Parts
RQB-100Y12
Bel Power Solutions
DC,14-160V INPUT, 12V/8.33A
RQB-100Y12C
Bel Power Solutions
DC-DC,14-160V INPUT, 12V/8.33A O
RQB-100Y12F
Bel Power Solutions
DC-DC,14-160V INPUT, 12V/8.33A O
RQB-100Y15
Bel Power Solutions
DC,14-160V INPUT, 15V/6.67A
RQB-100Y15C
Bel Power Solutions
DC-DC,14-160V INPUT, 15V/6.67A O
RQB-100Y15F
Bel Power Solutions
DC-DC,14-160V INPUT, 15V/6.67A O
RQB-100Y24
Bel Power Solutions
DC,14-160V INPUT, 24V/4.16A
RQB-100Y24C
Bel Power Solutions
DC-DC,14-160V INPUT, 24V/4.16A O
RQB-100Y24F
Bel Power Solutions
DC-DC,14-160V INPUT, 24V/4.16A O
RQB-100Y28
Bel Power Solutions
DC,14-160V INPUT, 28V/3.57A
RQB-100Y28F
Bel Power Solutions
DC-DC,14-160V INPUT, 28V/3.57A O
RQB-100Y48
Bel Power Solutions
DC,14-160V INPUT, 48V/2.08A
RQB-100Y28C Compare Parts
RQB-100Y28C vs RQB-50Y54C
RQB-100Y28C vs RQB-50Y54
RQB-100Y28C vs RQB-50Y48F
RQB-100Y28C vs RQB-50Y48C
RQB-100Y28C vs RQB-50Y48
RQB-100Y28C vs RQB-50Y28F
RQB-100Y28C vs RQB-50Y28C
RQB-100Y28C vs RQB-50Y28
RQB-100Y28C vs RQB-50Y24F
RQB-100Y28C vs RQB-50Y24C
RQB-100Y28C vs RQB-50Y24
RQB-100Y28C vs RQB-50Y15F
RQB-100Y28C vs RQB-50Y15C
RQB-100Y28C vs RQB-50Y15
RQB-100Y28C vs RQB-50Y12F
RQB-100Y28C vs RQB-50Y12C
RQB-100Y28C vs RQB-50Y12
RQB-100Y28C vs RQB-100Y54F
RQB-100Y28C vs RQB-100Y54C
RQB-100Y28C vs RQB-100Y54
RQB-100Y28C vs RQB-100Y48F
RQB-100Y28C vs RQB-100Y48C
RQB-100Y28C vs RQB-100Y48
RQB-100Y28C vs RQB-100Y28F
RQB-100Y28C vs RQB-100Y28
RQB-100Y28C vs RQB-100Y24F
RQB-100Y28C vs RQB-100Y24C
RQB-100Y28C vs RQB-100Y24
RQB-100Y28C vs RQB-100Y15F
RQB-100Y28C vs RQB-100Y15C
RQB-100Y28C vs RQB-100Y15
RQB-100Y28C vs RQB-100Y12F
RQB-100Y28C vs RQB-100Y12C
RQB-100Y28C vs RQB-100Y12
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed