☰
BC100
BC100
Active
Description:  HEAT SINK, FOR B 2X1
Manufacturer:  Cincon Electronics
Datasheet:   BC100 Datasheet
History Price: $2.08
In Stock: 39680
BC100 Specification
Specification
Part No
BC100
Category
Board Mount - Power Supply Accessories
Manufacturer
Cincon Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Heat Sink
For Use With/Related Products
DC DC Converters
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described