☰
EC3A33
EC3A33
Active
Description:  DC DC CONVERTER 15V 3W
Manufacturer:  Cincon Electronics
Datasheet:   EC3A33 Datasheet
History Price: $11.39
In Stock: 30560
EC3A33 Specification
Specification
Part No
EC3A33
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC3A (3W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
72V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.8
Mounting Type
Through Hole
Package / Case
24-DIP Module, 14 Leads
EC3A33 PDF Datasheet
EC3A33 Related Parts
EC3SA-05S33N
EC3SA-05S33N
Cincon Electronics
DC DC CONVERTER 3.3V 2.3W
EC3SA-05S05N
EC3SA-05S05N
Cincon Electronics
DC DC CONVERTER 5V 3W
EC3SA-05S12N
EC3SA-05S12N
Cincon Electronics
DC DC CONVERTER 12V 3W
EC3SA-05S15N
EC3SA-05S15N
Cincon Electronics
DC DC CONVERTER 15V 3W
EC3SA-05D05N
EC3SA-05D05N
Cincon Electronics
DC DC CONVERTER +/-5V 3W
EC3SA-05D12N
EC3SA-05D12N
Cincon Electronics
DC DC CONVERTER +/-12V 3W
EC3SA-05D15N
EC3SA-05D15N
Cincon Electronics
DC DC CONVERTER +/-15V 3W
EC3SA-12S33N
EC3SA-12S33N
Cincon Electronics
DC DC CONVERTER 3.3V 2.3W
EC3SA-12S05N
EC3SA-12S05N
Cincon Electronics
DC DC CONVERTER 5V 3W
EC3SA-12S12N
EC3SA-12S12N
Cincon Electronics
DC DC CONVERTER 12V 3W
EC3SA-12S15N
EC3SA-12S15N
Cincon Electronics
DC DC CONVERTER 15V 3W
EC3SA-12D05N
EC3SA-12D05N
Cincon Electronics
DC DC CONVERTER +/-5V 3W
EC3A33 Compare Parts
  • EC3A33 vs EC3SAW-48S15HP
  • EC3A33 vs EC3SAW-48S12HP
  • EC3A33 vs EC3SAW-48S05HP
  • EC3A33 vs EC3SAW-48D15HP
  • EC3A33 vs EC3SAW-48D12HP
  • EC3A33 vs EC3SAW-48D05HP
  • EC3A33 vs EC3SAW-24S33HP
  • EC3A33 vs EC3SAW-24S15HP
  • EC3A33 vs EC3SAW-24S12HP
  • EC3A33 vs EC3SAW-24S05HP
  • EC3A33 vs EC3SAW-24D15HP
  • EC3A33 vs EC3SAW-24D12HP
  • EC3A33 vs EC3SAW-24D05HP
  • EC3A33 vs EC3SBW-48D15
  • EC3A33 vs EC3SBW-48D12
  • EC3A33 vs EC3SBW-48D05
  • EC3A33 vs EC3SBW-48S15
  • EC3A33 vs EC3SBW-48S12
  • EC3A33 vs EC3SBW-48S05
  • EC3A33 vs EC3SBW-48S33
  • EC3A33 vs EC3SBW-24D15
  • EC3A33 vs EC3SBW-24D12
  • EC3A33 vs EC3SBW-24D05
  • EC3A33 vs EC3SBW-24S15
  • EC3A33 vs EC3SBW-24S12
  • EC3A33 vs EC3SBW-24S05
  • EC3A33 vs EC3SBW-24S33
  • EC3A33 vs EC3SB-48D15S
  • EC3A33 vs EC3SB-48D12S
  • EC3A33 vs EC3SB-48D05S
  • EC3A33 vs EC3SB-48S15S
  • EC3A33 vs EC3SB-48S12S
  • EC3A33 vs EC3SB-48S05S
  • EC3A33 vs EC3SB-48S33S
  • EC3A33 vs EC3SB-24D15S
  • EC3A33 vs EC3SB-24D12S
  • EC3A33 vs EC3SB-24D05S
  • EC3A33 vs EC3SB-24S15S
  • EC3A33 vs EC3SB-24S12S
  • EC3A33 vs EC3SB-24S05S
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.