☰
EC4BE13
EC4BE13
Active
Description:  DC DC CONVERTER 15V 10W
Manufacturer:  Cincon Electronics
Datasheet:   EC4BE13 Datasheet
History Price: $27.33
In Stock: 23160
EC4BE13 Specification
Specification
Part No
EC4BE13
Category
Board Mount - DC/DC Converters
Manufacturer
Cincon Electronics
Series
EC4BE (10W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
666mA
Power (Watts)
10 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
SCP
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.8
Mounting Type
Through Hole
Package / Case
5-DIP Module, 4 Leads
EC4BE13 Related Parts
EC4A01
EC4A01
Cincon Electronics
DC DC CONVERTER 5V 5W
EC4A02
EC4A02
Cincon Electronics
DC DC CONVERTER 12V 5.6W
EC4A03
EC4A03
Cincon Electronics
DC DC CONVERTER 15V 6W
EC4A04
EC4A04
Cincon Electronics
DC DC CONVERTER +/-12V 5.5W
EC4A05
EC4A05
Cincon Electronics
DC DC CONVERTER +/-15V 5.7W
EC4A06
EC4A06
Cincon Electronics
DC DC CONVERTER +/-5V 5W
EC4A07
EC4A07
Cincon Electronics
DC DC CONVERTER 3.3V 3.3W
EC4A11
EC4A11
Cincon Electronics
DC DC CONVERTER 5V 5W
EC4A12
EC4A12
Cincon Electronics
DC DC CONVERTER 12V 5.6W
EC4A13
EC4A13
Cincon Electronics
DC DC CONVERTER 15V 6W
EC4A14
EC4A14
Cincon Electronics
DC DC CONVERTER +/-12V 5.5W
EC4A15
EC4A15
Cincon Electronics
DC DC CONVERTER +/-15V 5.7W
EC4BE13 Compare Parts
  • EC4BE13 vs EC4SAW-48D12HN
  • EC4BE13 vs EC4SAW-48D05HN
  • EC4BE13 vs EC4SAW-24D15HN
  • EC4BE13 vs EC4SAW-24D12HN
  • EC4BE13 vs EC4SAW-24D05HN
  • EC4BE13 vs EC4A05HS-E
  • EC4BE13 vs EC4SBW-48D15N
  • EC4BE13 vs EC4SBW-48D12N
  • EC4BE13 vs EC4SBW-48S15N
  • EC4BE13 vs EC4SBW-48S12N
  • EC4BE13 vs EC4SBW-48S05N
  • EC4BE13 vs EC4SBW-48S33N
  • EC4BE13 vs EC4SBW-24D15N
  • EC4BE13 vs EC4SBW-24D12N
  • EC4BE13 vs EC4SBW-24S15N
  • EC4BE13 vs EC4SBW-24S12N
  • EC4BE13 vs EC4SBW-24S05N
  • EC4BE13 vs EC4SBW-24S33N
  • EC4BE13 vs EC4SBW-48D15
  • EC4BE13 vs EC4SBW-48D12
  • EC4BE13 vs EC4SBW-48S15
  • EC4BE13 vs EC4SBW-48S12
  • EC4BE13 vs EC4SBW-48S05
  • EC4BE13 vs EC4SBW-48S33
  • EC4BE13 vs EC4SBW-24D15
  • EC4BE13 vs EC4SBW-24D12
  • EC4BE13 vs EC4SBW-24S15
  • EC4BE13 vs EC4SBW-24S12
  • EC4BE13 vs EC4SBW-24S05
  • EC4BE13 vs EC4SBW-24S33
  • EC4BE13 vs EC4BW17H
  • EC4BE13 vs EC4BW16H
  • EC4BE13 vs EC4BW14H
  • EC4BE13 vs EC4BW13H
  • EC4BE13 vs EC4BW12H
  • EC4BE13 vs EC4BW11H
  • EC4BE13 vs EC4BW07H
  • EC4BE13 vs EC4BW06H
  • EC4BE13 vs EC4BW05H
  • EC4BE13 vs EC4BW04H
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!