Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - LED Drivers
/ CUI Inc VLD24-500
VLD24-500
Obsolete
Board Mount - LED Drivers
Description:
LED SUPPLY CC BUCK 2-30V 500MA
Manufacturer:
CUI Inc
Datasheet:
VLD24-500 Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VLD24-500 Specification
Specification
Part No
VLD24-500
Category
Board Mount - LED Drivers
Manufacturer
CUI Inc
Series
VLD24
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
6.5V
Voltage - Input (Max)
36V
Voltage - Output
2 ~ 30V
Current - Output (Max)
500mA
Dimming
15 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 71℃
Mounting Type
0.96
Package / Case
Through Hole
Size / Dimension
6-DIP Module
Approval Agency
0.90" L x 0.40" W x 0.37" H (22.9mm x 10.2mm x 9.5mm)
Power (Watts)
-
Standard Number
-
VLD24-500 PDF Datasheet
VLD24-500 Datasheet
Click and Download: VLD24-500 Datasheet
VLD24-500 Related Parts
VLD24-350
CUI Inc
LED SUPPLY CC BUCK 2-30V 350MA
VLD24-600
CUI Inc
LED SUPPLY CC BUCK 2-30V 600MA
VLD25-300-DIP
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 300MA
VLD25-300-SMT-TR
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 300MA
VLD25-350-DIP
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 350MA
VLD25-350-SMT-TR
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 350MA
VLD25-500-DIP
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 500MA
VLD25-500-SMT-TR
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 500MA
VLD25-600-DIP
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 600MA
VLD25-600-SMT-TR
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 600MA
VLD25-700-DIP
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 700MA
VLD25-700-SMT-TR
CUI Inc
LED SUPPLY CC BUCK 3.3-36V 700MA
VLD24-500 Compare Parts
VLD24-500 vs VLD25-700-DIP
VLD24-500 vs VLD25-600-SMT-TR
VLD24-500 vs VLD25-600-DIP
VLD24-500 vs VLD25-500-SMT-TR
VLD24-500 vs VLD25-500-DIP
VLD24-500 vs VLD25-350-SMT-TR
VLD24-500 vs VLD25-350-DIP
VLD24-500 vs VLD25-300-SMT-TR
VLD24-500 vs VLD25-300-DIP
VLD24-500 vs VLD24-600
VLD24-500 vs VLD24-350
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.