P33-24
P33-24
Active
Description:  AC/DC CONVERTER +/-24V
Manufacturer:  Daburn Electronics
Datasheet:   P33-24 Datasheet
History Price: $178.89
In Stock: 40000
P33-24 Specification
Specification
Part No
P33-24
Category
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Series
P3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
2
Number of Outputs
105 ~ 125 VAC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
100mA, 100mA
Current - Output (Max)
ITE (Commercial)
Applications
SCP
Features
-25℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
7-DIP Module, 5 Leads
Package / Case
3.50" L x 2.50" W x 1.25" H (88.9mm x 63.5mm x 31.8mm)
Size / Dimension
CE, cURus
Approval Agency
-
P33-24 PDF Datasheet
P33-24 Related Parts
P33/22
P33/22
Daburn Electronics
AC/DC CONVERTER +/-15V
P33-1
P33-1
Daburn Electronics
AC/DC CONVERTER +/-15V
P33-1-04
P33-1-04
Daburn Electronics
AC/DC CONVERTER +/-15V
P33-12
P33-12
Daburn Electronics
AC/DC CONVERTER +/-12VDC
P33-18/22
P33-18/22
Daburn Electronics
AC/DC CONVERTER +/-18V
P33-48S
P33-48S
Daburn Electronics
AC/DC CONVERTER 48V
P33-48S/MHIA
P33-48S/MHIA
Polytron Devices
AC/DC CONVERTER 48V
P33-5
P33-5
Daburn Electronics
AC/DC CONVERTER +/-5V
P33
P33
Polytron Devices
AC/DC CONVERTER +/-15V
P33/22/MHIA
P33/22/MHIA
Polytron Devices
AC/DC CONVERTER +/-15V
P33/MHIA
P33/MHIA
Polytron Devices
AC/DC CONVERTER +/-15V
P33-04
P33-04
Polytron Devices
AC/DC CONVERTER +/-15V
P33-24 Compare Parts
  • P33-24 vs P33-48S/MHIA
  • P33-24 vs P33-48S
  • P33-24 vs P33-18/22
  • P33-24 vs P33-12
  • P33-24 vs P33-1-04
  • P33-24 vs P33-1
  • P33-24 vs P33/22
  • P33-24 vs P33XE/MHIA
  • P33-24 vs P33XE
  • P33-24 vs P33XA/MHIA
  • P33-24 vs P33XA
  • P33-24 vs P33X/MHIA
  • P33-24 vs P33X
  • P33-24 vs P33W/MHIA
  • P33-24 vs P33W
  • P33-24 vs P33QX/MHIA
  • P33-24 vs P33QX
  • P33-24 vs P33Q/MHIA
  • P33-24 vs P33Q
  • P33-24 vs P33AX/MHIA
  • P33-24 vs P33AX
  • P33-24 vs P33-75SXE/MHIA
  • P33-24 vs P33-75SXE
  • P33-24 vs P33-75SXA/MHIA
  • P33-24 vs P33-75SXA
  • P33-24 vs P33-75SX/MHIA
  • P33-24 vs P33-75SX
  • P33-24 vs P33-75SW/MHIA
  • P33-24 vs P33-75SW
  • P33-24 vs P33-75SQX/MHIA
  • P33-24 vs P33-75SQX
  • P33-24 vs P33-75SQ/MHIA
  • P33-24 vs P33-75SQ
  • P33-24 vs P33-75SAX/MHIA
  • P33-24 vs P33-75SAX
  • P33-24 vs P33-75S-04/MHIA
  • P33-24 vs P33-75S-04
  • P33-24 vs P33-75S/MHIA
  • P33-24 vs P33-75S/22/MHIA
  • P33-24 vs P33-75S/22
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.