Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ Daburn Electronics P37-15AX
P37-15AX
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER +/-15V
Manufacturer:
Daburn Electronics
Datasheet:
P37-15AX Datasheet
History Price: $227.67
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P37-15AX Specification
Specification
Part No
P37-15AX
Category
Board Mount - AC/DC Converters
Manufacturer
Daburn Electronics
Series
P3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
2
Number of Outputs
115 ~ 220 VAC
Voltage - Input
15V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA, 500mA
Current - Output (Max)
ITE (Commercial)
Applications
SCP
Features
-25℃ ~ 71℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
7-DIP Module
Package / Case
3.50" L x 2.50" W x 2.01" H (88.9mm x 63.5mm x 51.0mm)
Size / Dimension
CE, cURus, UL
Approval Agency
-
P37-15AX PDF Datasheet
P37-15AX Datasheet
Click and Download: P37-15AX Datasheet
P37-15AX Related Parts
P37
Daburn Electronics
AC/DC CONVERTER 5V
P37-15
Daburn Electronics
AC/DC CONVERTER +/-15V 15W
P37-15/22
Daburn Electronics
AC/DC CONVERTER +/-15V 15W
P37-5
Daburn Electronics
AC/DC CONVERTER +/-5V 5W
P37-5/22
Daburn Electronics
AC/DC CONVERTER +/-5V 5W
P37/22
Polytron Devices
AC/DC CONVERTER 5V
P37/22/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P37/MHIA
Daburn Electronics
AC/DC CONVERTER 5V
P37-04
Polytron Devices
AC/DC CONVERTER 5V
P37-04/MHIA
Polytron Devices
AC/DC CONVERTER 5V
P37-1
Polytron Devices
AC/DC CONVERTER 5V
P37-1/22
Polytron Devices
AC/DC CONVERTER 5V
P37-15AX Compare Parts
P37-15AX vs P37-5
P37-15AX vs P37-15/22
P37-15AX vs P37-15
P37-15AX vs P37
P37-15AX vs P37XE/MHIA
P37-15AX vs P37XE
P37-15AX vs P37XA/MHIA
P37-15AX vs P37XA
P37-15AX vs P37X/MHIA
P37-15AX vs P37X
P37-15AX vs P37W/MHIA
P37-15AX vs P37W
P37-15AX vs P37QX/MHIA
P37-15AX vs P37QX
P37-15AX vs P37Q/MHIA
P37-15AX vs P37Q
P37-15AX vs P37AX/MHIA
P37-15AX vs P37AX
P37-15AX vs P37-8XE/MHIA
P37-15AX vs P37-8XE
P37-15AX vs P37-8XA/MHIA
P37-15AX vs P37-8XA
P37-15AX vs P37-8X/MHIA
P37-15AX vs P37-8X
P37-15AX vs P37-8W/MHIA
P37-15AX vs P37-8W
P37-15AX vs P37-8QX/MHIA
P37-15AX vs P37-8QX
P37-15AX vs P37-8Q/MHIA
P37-15AX vs P37-8Q
P37-15AX vs P37-8AX/MHIA
P37-15AX vs P37-8AX
P37-15AX vs P37-8-04/MHIA
P37-15AX vs P37-8-04
P37-15AX vs P37-8/MHIA
P37-15AX vs P37-8/22/MHIA
P37-15AX vs P37-8/22
P37-15AX vs P37-8
P37-15AX vs P37-5XE/MHIA
P37-15AX vs P37-5XE
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.