☰
AA04S0300A
AA04S0300A
Active
Description:  AC/DC CONVERTER 3.3V 4W
Manufacturer:  Delta Electronics
Datasheet:   AA04S0300A Datasheet
History Price: $15.2864
In Stock: 320
AA04S0300A Specification
Specification
Part No
AA04S0300A
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
AA04S (4W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
3.3V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.2A
Current - Output (Max)
ITE (Commercial)
Applications
Universal Input
Features
-25℃ ~ 60℃ (With Derating)
Operating Temperature
0.7
Efficiency
Through Hole
Mounting Type
7-DIP Module, 6 Leads
Package / Case
1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Size / Dimension
CE, UL
Approval Agency
60950-1
AA04S0300A PDF Datasheet
AA04S0300A Related Parts
AA04D0305A
AA04D0305A
Delta Electronics
AC/DC CONVERTER 5V 3.3V 4W
AA04D0512A
AA04D0512A
Delta Electronics
AC/DC CONVERTER 12V 5V 4W
AA04D1212A
AA04D1212A
Delta Electronics
AC/DC CONVERTER +/-12V 4W
AA04D1515A
AA04D1515A
Delta Electronics
AC/DC CONVERTER +/-15V 4W
AA04S0500A
AA04S0500A
Delta Electronics
AC/DC CONVERTER 5V 4W
AA04S0900A
AA04S0900A
Delta Electronics
AC/DC CONVERTER 9V 4W
AA04S1200A
AA04S1200A
Delta Electronics
AC/DC CONVERTER 12V 4W
AA04S1500A
AA04S1500A
Delta Electronics
AC/DC CONVERTER 15V 4W
AA04S2400A
AA04S2400A
Delta Electronics
AC/DC CONVERTER 24V 4W
AA07S0300A
AA07S0300A
Delta Electronics
AC/DC CONVERTER 3.3V 7W
AA07S0500A
AA07S0500A
Delta Electronics
AC/DC CONVERTER 5V 7W
AA07S1200A
AA07S1200A
Delta Electronics
AC/DC CONVERTER 12V 7W
AA04S0300A Compare Parts
  • AA04S0300A vs AA07S1500A
  • AA04S0300A vs AA07S1200A
  • AA04S0300A vs AA07S0500A
  • AA04S0300A vs AA07S0300A
  • AA04S0300A vs AA04S2400A
  • AA04S0300A vs AA04S1500A
  • AA04S0300A vs AA04S1200A
  • AA04S0300A vs AA04S0900A
  • AA04S0300A vs AA04S0500A
  • AA04S0300A vs AA04D1515A
  • AA04S0300A vs AA04D1212A
  • AA04S0300A vs AA04D0512A
  • AA04S0300A vs AA04D0305A
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.