DB02S1215A
DB02S1215A
Active
Description:  DC DC CONVERTER 15V 2W
Manufacturer:  Delta Electronics
Datasheet:   DB02S1215A Datasheet
History Price: $11.1597
In Stock: 18400
DB02S1215A Specification
Specification
Part No
DB02S1215A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DB02S/D (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
134mA
Current - Output (Max)
2 W
Power (Watts)
1.5 kV
Voltage - Isolation
Medical
Applications
SCP, UVLO
Features
-40℃ ~ 80℃
Operating Temperature
0.8
Efficiency
Through Hole
Mounting Type
16-DIP Module, 6 Leads
Package / Case
0.94" L x 0.54" W x 0.30" H (23.9mm x 13.7mm x 7.5mm)
DB02S1215A PDF Datasheet
DB02S1215A Related Parts
DB02S0503A
DB02S0503A
Delta Electronics
DC DC CONVERTER 3.3V 2W
DB02S0505A
DB02S0505A
Delta Electronics
DC DC CONVERTER 5V 2W
DB02S0512A
DB02S0512A
Delta Electronics
DC DC CONVERTER 12V 2W
DB02S0515A
DB02S0515A
Delta Electronics
DC DC CONVERTER 15V 2W
DB02S1203A
DB02S1203A
Delta Electronics
DC DC CONVERTER 3.3V 2W
DB02S1205A
DB02S1205A
Delta Electronics
DC DC CONVERTER 5V 2W
DB02S1212A
DB02S1212A
Delta Electronics
DC DC CONVERTER 12V 2W
DB02S2403A
DB02S2403A
Delta Electronics
DC DC CONVERTER 3.3V 2W
DB02S2405A
DB02S2405A
Delta Electronics
DC DC CONVERTER 5V 2W
DB02S2412A
DB02S2412A
Delta Electronics
DC DC CONVERTER 12V 2W
DB02S2415A
DB02S2415A
Delta Electronics
DC DC CONVERTER 15V 2W
DB02S4803A
DB02S4803A
Delta Electronics
DC DC CONVERTER 3.3V 2W
DB02S1215A Compare Parts
  • DB02S1215A vs DB02D4812A
  • DB02S1215A vs DB02D4805A
  • DB02S1215A vs DB02D2415A
  • DB02S1215A vs DB02D2412A
  • DB02S1215A vs DB02D2405A
  • DB02S1215A vs DB02D1215A
  • DB02S1215A vs DB02D1212A
  • DB02S1215A vs DB02D1205A
  • DB02S1215A vs DB02D0515A
  • DB02S1215A vs DB02D0512A
  • DB02S1215A vs DB02D0505A
  • DB02S1215A vs DB02S4815A
  • DB02S1215A vs DB02S4812A
  • DB02S1215A vs DB02S4805A
  • DB02S1215A vs DB02S4803A
  • DB02S1215A vs DB02S2415A
  • DB02S1215A vs DB02S2412A
  • DB02S1215A vs DB02S2405A
  • DB02S1215A vs DB02S2403A
  • DB02S1215A vs DB02S1212A
  • DB02S1215A vs DB02S1205A
  • DB02S1215A vs DB02S1203A
  • DB02S1215A vs DB02S0515A
  • DB02S1215A vs DB02S0512A
  • DB02S1215A vs DB02S0505A
  • DB02S1215A vs DB02S0503A
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!