DD03S0512A
DD03S0512A
Active
Description:  DC DC CONVERTER 12V 3W
Manufacturer:  Delta Electronics
Datasheet:   DD03S0512A Datasheet
History Price: $12.1094
In Stock: 15200
DD03S0512A Specification
Specification
Part No
DD03S0512A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DD03S/D (3W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
250mA
Power (Watts)
3 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
OCP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.74
Mounting Type
Through Hole
Package / Case
24-DIP Module, 12 Leads
DD03S0512A PDF Datasheet
DD03S0512A Related Parts
DD03S0505A
DD03S0505A
Delta Electronics
DC DC CONVERTER 5V 3W
DD03S0515A
DD03S0515A
Delta Electronics
DC DC CONVERTER 15V 3W
DD03S1205A
DD03S1205A
Delta Electronics
DC DC CONVERTER 5V 3W
DD03S1212A
DD03S1212A
Delta Electronics
DC DC CONVERTER 12V 3W
DD03S1215A
DD03S1215A
Delta Electronics
DC DC CONVERTER 15V 3W
DD03S2405A
DD03S2405A
Delta Electronics
DC DC CONVERTER 5V 3W
DD03S2412A
DD03S2412A
Delta Electronics
DC DC CONVERTER 12V 3W
DD03S2415A
DD03S2415A
Delta Electronics
DC DC CONVERTER 15V 3W
DD03S4805A
DD03S4805A
Delta Electronics
DC DC CONVERTER 5V 3W
DD03S4812A
DD03S4812A
Delta Electronics
DC DC CONVERTER 12V 3W
DD03S4815A
DD03S4815A
Delta Electronics
DC DC CONVERTER 15V 3W
DD03D0512A
DD03D0512A
Delta Electronics
DC DC CONVERTER +/-12V 3W
DD03S0512A Compare Parts
  • DD03S0512A vs DD03D4812A
  • DD03S0512A vs DD03D2415A
  • DD03S0512A vs DD03D2412A
  • DD03S0512A vs DD03D1215A
  • DD03S0512A vs DD03D1212A
  • DD03S0512A vs DD03D0515A
  • DD03S0512A vs DD03D0512A
  • DD03S0512A vs DD03S4815A
  • DD03S0512A vs DD03S4812A
  • DD03S0512A vs DD03S4805A
  • DD03S0512A vs DD03S2415A
  • DD03S0512A vs DD03S2412A
  • DD03S0512A vs DD03S2405A
  • DD03S0512A vs DD03S1215A
  • DD03S0512A vs DD03S1212A
  • DD03S0512A vs DD03S1205A
  • DD03S0512A vs DD03S0515A
  • DD03S0512A vs DD03S0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller