Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics DE03S2415A
DE03S2415A
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 3W
Manufacturer:
Delta Electronics
Datasheet:
DE03S2415A Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DE03S2415A Specification
Specification
Part No
DE03S2415A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DE03S/D (3W)
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA
Power (Watts)
3 W
Voltage - Isolation
1.5 kV
Applications
Medical
Features
OCP, SCP, UVLO
Operating Temperature
-25℃ ~ 71℃
Efficiency
0.84
Mounting Type
Through Hole
Package / Case
24-DIP Module, 8 Leads
DE03S2415A PDF Datasheet
DE03S2415A Datasheet
Click and Download: DE03S2415A Datasheet
DE03S2415A Related Parts
DE03S0503A
Delta Electronics
DC DC CONVERTER 3.3V 3W
DE03S0505A
Delta Electronics
DC DC CONVERTER 5V 3W
DE03S0512A
Delta Electronics
DC DC CONVERTER 12V 3W
DE03S0515A
Delta Electronics
DC DC CONVERTER 15V 3W
DE03S1203A
Delta Electronics
DC DC CONVERTER 3.3V 3W
DE03S1205A
Delta Electronics
DC DC CONVERTER 5V 3W
DE03S1212A
Delta Electronics
DC DC CONVERTER 12V 3W
DE03S1215A
Delta Electronics
DC DC CONVERTER 15V 3W
DE03S2403A
Delta Electronics
DC DC CONVERTER 3.3V 3W
DE03S2405A
Delta Electronics
DC DC CONVERTER 5V 3W
DE03S2412A
Delta Electronics
DC DC CONVERTER 12V 3W
DE03S4803A
Delta Electronics
DC DC CONVERTER 3.3V 3W
DE03S2415A Compare Parts
DE03S2415A vs DE03D4812A
DE03S2415A vs DE03D4805A
DE03S2415A vs DE03D2415A
DE03S2415A vs DE03D2412A
DE03S2415A vs DE03D2405A
DE03S2415A vs DE03D1215A
DE03S2415A vs DE03D1212A
DE03S2415A vs DE03D1205A
DE03S2415A vs DE03D0515A
DE03S2415A vs DE03D0512A
DE03S2415A vs DE03D0505A
DE03S2415A vs DE03S4815A
DE03S2415A vs DE03S4812A
DE03S2415A vs DE03S4805A
DE03S2415A vs DE03S4803A
DE03S2415A vs DE03S2412A
DE03S2415A vs DE03S2405A
DE03S2415A vs DE03S2403A
DE03S2415A vs DE03S1215A
DE03S2415A vs DE03S1212A
DE03S2415A vs DE03S1205A
DE03S2415A vs DE03S1203A
DE03S2415A vs DE03S0515A
DE03S2415A vs DE03S0512A
DE03S2415A vs DE03S0505A
DE03S2415A vs DE03S0503A
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.