Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics DG06D2415A
DG06D2415A
Not For New Designs
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-15V 6W
Manufacturer:
Delta Electronics
Datasheet:
DG06D2415A Datasheet
History Price: $24.49
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DG06D2415A Specification
Specification
Part No
DG06D2415A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
DG06S/D (6W)
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
200mA, 200mA
Power (Watts)
6 W
Voltage - Isolation
1.5 kV
Applications
Medical
Features
OCP, SCP, UVLO
Operating Temperature
-40℃ ~ 71℃
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
24-DIP Module, 8 Leads
DG06D2415A PDF Datasheet
DG06D2415A Datasheet
Click and Download: DG06D2415A Datasheet
DG06D2415A Related Parts
DG06S0503A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DG06S0505A
Delta Electronics
DC DC CONVERTER 5V 6W
DG06S0512A
Delta Electronics
DC DC CONVERTER 12V 6W
DG06S0515A
Delta Electronics
DC DC CONVERTER 15V 6W
DG06D0505A
Delta Electronics
DC DC CONVERTER +/-5V 6W
DG06D0512A
Delta Electronics
DC DC CONVERTER +/-12V 6W
DG06D0515A
Delta Electronics
DC DC CONVERTER +/-15V 6W
DG06S1203A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DG06S1205A
Delta Electronics
DC DC CONVERTER 5V 6W
DG06S1212A
Delta Electronics
DC DC CONVERTER 12V 6W
DG06S1215A
Delta Electronics
DC DC CONVERTER 15V 6W
DG06S2403A
Delta Electronics
DC DC CONVERTER 3.3V 6W
DG06D2415A Compare Parts
DG06D2415A vs DG06D4812A
DG06D2415A vs DG06D4805A
DG06D2415A vs DG06D2412A
DG06D2415A vs DG06D2405A
DG06D2415A vs DG06D1215A
DG06D2415A vs DG06D1212A
DG06D2415A vs DG06D1205A
DG06D2415A vs DG06S4815A
DG06D2415A vs DG06S4812A
DG06D2415A vs DG06S4805A
DG06D2415A vs DG06S4803A
DG06D2415A vs DG06S2415A
DG06D2415A vs DG06S2412A
DG06D2415A vs DG06S2405A
DG06D2415A vs DG06S2403A
DG06D2415A vs DG06S1215A
DG06D2415A vs DG06S1212A
DG06D2415A vs DG06S1205A
DG06D2415A vs DG06S1203A
DG06D2415A vs DG06D0515A
DG06D2415A vs DG06D0512A
DG06D2415A vs DG06D0505A
DG06D2415A vs DG06S0515A
DG06D2415A vs DG06S0512A
DG06D2415A vs DG06S0505A
DG06D2415A vs DG06S0503A
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!