PACSR48010S
PACSR48010S
Active
Description:  AC/DC CONVERTER 48V 504W
Manufacturer:  Delta Electronics
Datasheet:   PACSR48010S Datasheet
History Price: $174.58
In Stock: 22000
PACSR48010S Specification
Specification
Part No
PACSR48010S
Category
Board Mount - AC/DC Converters
Manufacturer
Delta Electronics
Series
PACSR
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
48V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
10.5A
Current - Output (Max)
504 W
Applications
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote Sense, Universal Input
Operating Temperature
-40℃ ~ 100℃
Efficiency
0.94
Mounting Type
Through Hole
Package / Case
10-DIP Module
Size / Dimension
4.36" L x 2.00" W x 0.54" H (110.7mm x 50.8mm x 13.7mm)
Approval Agency
CE
PACSR48010S PDF Datasheet
PACSR48010S Related Parts
PACSR12025S
PACSR12025S
Delta Electronics
AC/DC CONVERTER 12V 300W
PACSR12042S
PACSR12042S
Delta Electronics
AC/DC CONVERTER 12V 504W
PACSR24012S
PACSR24012S
Delta Electronics
AC/DC CONVERTER 24V 300W
PACSR24021S
PACSR24021S
Delta Electronics
AC/DC CONVERTER 24V 504W
PACSR28010S
PACSR28010S
Delta Electronics
AC/DC CONVERTER 28V 294W
PACSR28018S
PACSR28018S
Delta Electronics
AC/DC CONVERTER 28V 504W
PACSR48006S
PACSR48006S
Delta Electronics
AC/DC CONVERTER 48V 302W
PACSR12025A
PACSR12025A
Delta Electronics
AC/DC CONVERTER
PACSR24012A
PACSR24012A
Delta Electronics
AC/DC CONVERTER
PACSR28010A
PACSR28010A
Delta Electronics
AC/DC CONVERTER
PACSR48006A
PACSR48006A
Delta Electronics
AC/DC CONVERTER
PACSR48010S Compare Parts
  • PACSR48010S vs PACSR28018S
  • PACSR48010S vs PACSR28010S
  • PACSR48010S vs PACSR24021S
  • PACSR48010S vs PACSR24012S
  • PACSR48010S vs PACSR12042S
  • PACSR48010S vs PACSR12025S
  • PACSR48010S vs PACSR48006A
  • PACSR48010S vs PACSR28010A
  • PACSR48010S vs PACSR24012A
  • PACSR48010S vs PACSR12025A
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.