S24SE05004PDFH
S24SE05004PDFH
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Delta Electronics
History Price: $42.45
In Stock: 19600
S24SE05004PDFH Specification
Specification
Part No
S24SE05004PDFH
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
S24SE (20W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
4A
Power (Watts)
20 W
Voltage - Isolation
1.6 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OTP, OVP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
6-DIP Module
S24SE05004PDFH PDF Datasheet
S24SE05004PDFH Related Parts
S24A12C500BL
S24A12C500BL
Vicor Corporation
C 18/36/24 12V/ 41.67A
S24A12C500BN
S24A12C500BN
Vicor Corporation
C 18/36/24 12V/ 41.67A
S24A12H400BF
S24A12H400BF
Vicor Corporation
H 18/36/24 12V/ 33.34A
S24A5C400BG
S24A5C400BG
Vicor Corporation
C 18/36/24 5V/ 80A
S24B12C200BL
S24B12C200BL
Vicor Corporation
DC DC CONVERTER
S24B12C250BL
S24B12C250BL
Vicor Corporation
C 18/36/24 12V/ 20.84A
S24B12T150BG3
S24B12T150BG3
Vicor Corporation
T 18/36/24 12V/ 12.5A
S24B5C200BL
S24B5C200BL
Vicor Corporation
C 18/36/24 5V/ 40A
S24B5M200BL
S24B5M200BL
Vicor Corporation
M 18/36/24 5V/ 40A
S24B5T200BL
S24B5T200BL
Vicor Corporation
T 18/36/24 5V/ 40A
S24C12C100BL
S24C12C100BL
Vicor Corporation
C 18/36/24 12V/ 8.34A
S24C12C150BL
S24C12C150BL
Vicor Corporation
DC DC CONVERTER
S24SE05004PDFH Compare Parts
  • S24SE05004PDFH vs S24C5T100BL
  • S24SE05004PDFH vs S24C5T100BG
  • S24SE05004PDFH vs S24C5M50BL
  • S24SE05004PDFH vs S24C5C50BL
  • S24SE05004PDFH vs S24C5C125BL
  • S24SE05004PDFH vs S24C3V3M75BL
  • S24SE05004PDFH vs S24C12T50BL
  • S24SE05004PDFH vs S24C12T100BG
  • S24SE05004PDFH vs S24C12M150BL
  • S24SE05004PDFH vs S24C12M100BL
  • S24SE05004PDFH vs S24C12C50BL
  • S24SE05004PDFH vs S24C12C150BL
  • S24SE05004PDFH vs S24C12C100BL
  • S24SE05004PDFH vs S24B5T200BL
  • S24SE05004PDFH vs S24B5M200BL
  • S24SE05004PDFH vs S24B5C200BL
  • S24SE05004PDFH vs S24B12T150BG3
  • S24SE05004PDFH vs S24B12C250BL
  • S24SE05004PDFH vs S24B12C200BL
  • S24SE05004PDFH vs S24A5C400BG
  • S24SE05004PDFH vs S24A12H400BF
  • S24SE05004PDFH vs S24A12C500BN
  • S24SE05004PDFH vs S24A12C500BL
  • S24SE05004PDFH vs S24TD1515-2WH2
  • S24SE05004PDFH vs S24TD1515-1WH2
  • S24SE05004PDFH vs S24TD0515-2WH2
  • S24SE05004PDFH vs S24TD0515-1WH2
  • S24SE05004PDFH vs S24SP24003PDFH
  • S24SE05004PDFH vs S24SP24003PDFA
  • S24SE05004PDFH vs S24SP24002PDFA
  • S24SE05004PDFH vs S24SP15004PDFA
  • S24SE05004PDFH vs S24SP15003PDFA
  • S24SE05004PDFH vs S24SP12005PDFH
  • S24SE05004PDFH vs S24SP12005PDFA
  • S24SE05004PDFH vs S24SP12004PDFA
  • S24SE05004PDFH vs S24SP05012PDFA
  • S24SE05004PDFH vs S24SP05008PDFH
  • S24SE05004PDFH vs S24SP05008PDFA
  • S24SE05004PDFH vs S24SE3R307PDFH
  • S24SE05004PDFH vs S24SE3R307PDFA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's