S48SP12003NRFB
S48SP12003NRFB
Not For New Designs
Description:  DC DC CONVERTER 12V 36W
Manufacturer:  Delta Electronics
History Price: $30.98643
In Stock: 22000
S48SP12003NRFB Specification
Specification
Part No
S48SP12003NRFB
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
Delphi S48SP (35W)
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3A
Current - Output (Max)
36 W
Power (Watts)
2.25 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, UVLO
Features
-40℃ ~ 113℃
Operating Temperature
0.9
Efficiency
Through Hole
Mounting Type
6-DIP Module, 1x1 Brick
Package / Case
1.30" L x 0.96" W x 0.34" H (33.0mm x 24.4mm x 8.6mm)
S48SP12003NRFB PDF Datasheet
S48SP12003NRFB Related Parts
S48SA05006NRFB
S48SA05006NRFB
Delta Electronics
DC DC CONVERTER 5V 33W
S48SA3R310NRFA
S48SA3R310NRFA
Delta Electronics
DC DC CONVERTER 3.3V 33W
S48SP05007NMFB
S48SP05007NMFB
Delta Electronics
DC DC CONVERTER 5V 35W
S48SP05007NRFB
S48SP05007NRFB
Delta Electronics
DC DC CONVERTER 5V 35W
S48SP3R310NMFB
S48SP3R310NMFB
Delta Electronics
DC DC CONVERTER 3.3V 35W
S48SP3R310NRFB
S48SP3R310NRFB
Delta Electronics
DC DC CONVERTER 3.3V 35W
S48SR05003ENFE
S48SR05003ENFE
Delta Electronics
DC DC CONVERTER
S48SR05003ERFE
S48SR05003ERFE
Delta Electronics
DC DC CONVERTER
S48SR05003ERFF
S48SR05003ERFF
Delta Electronics
DC DC CONVERTER
S48SP12003NRFB Compare Parts
  • S48SP12003NRFB vs S48SP3R310NMFB
  • S48SP12003NRFB vs S48SP05007NRFB
  • S48SP12003NRFB vs S48SP05007NMFB
  • S48SP12003NRFB vs S48SA3R310NRFA
  • S48SP12003NRFB vs S48SA05006NRFB
  • S48SP12003NRFB vs S48SR05003ERFF
  • S48SP12003NRFB vs S48SR05003ERFE
  • S48SP12003NRFB vs S48SR05003ENFE
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!