SA01S0515A
SA01S0515A
Active
Description:  DC DC CONVERTER 15V 1W
Manufacturer:  Delta Electronics
Datasheet:   SA01S0515A Datasheet
History Price: $7.9357
In Stock: 32800
SA01S0515A Specification
Specification
Part No
SA01S0515A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
SA01S (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
67mA
Current - Output (Max)
1 W
Power (Watts)
1 kV
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.81
Efficiency
Surface Mount
Mounting Type
8-SMD Module
Package / Case
0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
SA01S0515A PDF Datasheet
SA01S0515A Related Parts
SA01D0505A
SA01D0505A
Delta Electronics
DC DC CONVERTER +/-5V 1W
SA01D0509A
SA01D0509A
Delta Electronics
DC DC CONVERTER +/-9V 1W
SA01D0512A
SA01D0512A
Delta Electronics
DC DC CONVERTER +/-12V 1W
SA01D0515A
SA01D0515A
Delta Electronics
DC DC CONVERTER +/-15V 1W
SA01D1212A
SA01D1212A
Delta Electronics
DC DC CONVERTER +/-12V 1W
SA01D2412A
SA01D2412A
Delta Electronics
DC DC CONVERTER +/-12V 1W
SA01S0503A
SA01S0503A
Delta Electronics
DC DC CONVERTER 3.3V 1W
SA01S0505A
SA01S0505A
Delta Electronics
DC DC CONVERTER 5V 1W
SA01S0509A
SA01S0509A
Delta Electronics
DC DC CONVERTER 9V 1W
SA01S0512A
SA01S0512A
Delta Electronics
DC DC CONVERTER 12V 1W
SA01S1203A
SA01S1203A
Delta Electronics
DC DC CONVERTER 3.3V 1W
SA01S1205A
SA01S1205A
Delta Electronics
DC DC CONVERTER 5V 1W
SA01S0515A Compare Parts
  • SA01S0515A vs SA01S2412A
  • SA01S0515A vs SA01S2409A
  • SA01S0515A vs SA01S2405A
  • SA01S0515A vs SA01S2403A
  • SA01S0515A vs SA01S1215A
  • SA01S0515A vs SA01S1212A
  • SA01S0515A vs SA01S1209A
  • SA01S0515A vs SA01S1205A
  • SA01S0515A vs SA01S1203A
  • SA01S0515A vs SA01S0512A
  • SA01S0515A vs SA01S0509A
  • SA01S0515A vs SA01S0505A
  • SA01S0515A vs SA01S0503A
  • SA01S0515A vs SA01D2412A
  • SA01S0515A vs SA01D1212A
  • SA01S0515A vs SA01D0515A
  • SA01S0515A vs SA01D0512A
  • SA01S0515A vs SA01D0509A
  • SA01S0515A vs SA01D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads