SB01S2412A
SB01S2412A
Active
Description:  DC DC CONVERTER 12V 1W
Manufacturer:  Delta Electronics
Datasheet:   SB01S2412A Datasheet
History Price: $8.4143
In Stock: 8000
SB01S2412A Specification
Specification
Part No
SB01S2412A
Category
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Series
SB01S/D (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
21.6V
Voltage - Input (Max)
26.4V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
84mA
Power (Watts)
1 W
Voltage - Isolation
Medical
Applications
SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.78
Efficiency
Surface Mount
Mounting Type
12-SMD Module, 10 Leads
Package / Case
0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
SB01S2412A PDF Datasheet
SB01S2412A Related Parts
SB01D0505A
SB01D0505A
Delta Electronics
DC DC CONVERTER +/-5V 1W
SB01D0515A
SB01D0515A
Delta Electronics
DC DC CONVERTER +/-15V 1W
SB01D1212A
SB01D1212A
Delta Electronics
DC DC CONVERTER +/-12V 1W
SB01D2415A
SB01D2415A
Delta Electronics
DC DC CONVERTER +/-15V 1W
SB01S0505A
SB01S0505A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S0512A
SB01S0512A
Delta Electronics
DC DC CONVERTER 12V 1W
SB01S0515A
SB01S0515A
Delta Electronics
DC DC CONVERTER 15V 1W
SB01S1205A
SB01S1205A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S1212A
SB01S1212A
Delta Electronics
DC DC CONVERTER 12V 1W
SB01S1215A
SB01S1215A
Delta Electronics
DC DC CONVERTER 15V 1W
SB01S2405A
SB01S2405A
Delta Electronics
DC DC CONVERTER 5V 1W
SB01S2415A
SB01S2415A
Delta Electronics
DC DC CONVERTER 15V 1W
SB01S2412A Compare Parts
  • SB01S2412A vs SB01S2405A
  • SB01S2412A vs SB01S1215A
  • SB01S2412A vs SB01S1212A
  • SB01S2412A vs SB01S1205A
  • SB01S2412A vs SB01S0515A
  • SB01S2412A vs SB01S0512A
  • SB01S2412A vs SB01S0505A
  • SB01S2412A vs SB01D2415A
  • SB01S2412A vs SB01D1212A
  • SB01S2412A vs SB01D0515A
  • SB01S2412A vs SB01D0505A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller