3021-A-E-350
3021-A-E-350
Obsolete
Description:  LED SUPP CC AC/DC 32V 350MA 7SIP
Manufacturer:  LEDdynamics Inc
History Price: Obsolete
In Stock: 38800
3021-A-E-350 Specification
Specification
Part No
3021-A-E-350
Category
Board Mount - LED Drivers
Manufacturer
LEDdynamics Inc
Series
BuckPuck? 3021
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
AC DC Converter
Number of Outputs
1
Voltage - Input (Min)
7VAC
Voltage - Input (Max)
24VAC
Voltage - Output
32V (Max)
Current - Output (Max)
350mA
Dimming
Analog
Features
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 80℃
Efficiency
0.95
Mounting Type
Through Hole
Package / Case
7-SIP Module, 6 Leads
Size / Dimension
0.83" L x 0.83" W x 0.43" H (21.0mm x 21.0mm x 11.0mm)
Approval Agency
-
Power (Watts)
11 W
Standard Number
-
3021-A-E-350 Related Parts
3021-A-E-1000
3021-A-E-1000
LEDdynamics Inc
LED SUPPLY CC AC/DC 32V 1A 7SIP
3021-A-E-500
3021-A-E-500
LEDdynamics Inc
LED SUPP CC AC/DC 32V 500MA 7SIP
3021-A-E-700
3021-A-E-700
LEDdynamics Inc
LED SUPP CC AC/DC 32V 700MA 7SIP
3021-A-I-1000
3021-A-I-1000
LEDdynamics Inc
LED SUPPLY CC AC/DC 32V 1A 7SIP
3021-A-I-350
3021-A-I-350
LEDdynamics Inc
LED SUPP CC AC/DC 32V 350MA 7SIP
3021-A-I-500
3021-A-I-500
LEDdynamics Inc
LED SUPP CC AC/DC 32V 500MA 7SIP
3021-A-I-700
3021-A-I-700
LEDdynamics Inc
LED SUPP CC AC/DC 32V 700MA 7SIP
3021-A-N-350
3021-A-N-350
LEDdynamics Inc
LED SUPP CC AC/DC 32V 350MA 7SIP
3021-A-N-500
3021-A-N-500
LEDdynamics Inc
LED SUPP CC AC/DC 32V 500MA 7SIP
3021-A-N-700
3021-A-N-700
LEDdynamics Inc
LED SUPP CC AC/DC 32V 700MA 7SIP
3021-D-E-1000
3021-D-E-1000
LEDdynamics Inc
LED SUPPLY CC BUCK 32V 1A 7SIP
3021-D-E-350
3021-D-E-350
LEDdynamics Inc
LED SUPP CC BUCK 32V 350MA 7SIP
3021-A-E-350 Compare Parts
  • 3021-A-E-350 vs 3021-D-N-500
  • 3021-A-E-350 vs 3021-D-N-350
  • 3021-A-E-350 vs 3021-D-N-1000
  • 3021-A-E-350 vs 3021-D-I-700
  • 3021-A-E-350 vs 3021-D-I-500
  • 3021-A-E-350 vs 3021-D-I-350
  • 3021-A-E-350 vs 3021-D-I-1000
  • 3021-A-E-350 vs 3021-D-E-700
  • 3021-A-E-350 vs 3021-D-E-500
  • 3021-A-E-350 vs 3021-D-E-350
  • 3021-A-E-350 vs 3021-D-E-1000
  • 3021-A-E-350 vs 3021-A-N-700
  • 3021-A-E-350 vs 3021-A-N-500
  • 3021-A-E-350 vs 3021-A-N-350
  • 3021-A-E-350 vs 3021-A-I-700
  • 3021-A-E-350 vs 3021-A-I-500
  • 3021-A-E-350 vs 3021-A-I-350
  • 3021-A-E-350 vs 3021-A-I-1000
  • 3021-A-E-350 vs 3021-A-E-700
  • 3021-A-E-350 vs 3021-A-E-500
  • 3021-A-E-350 vs 3021-A-E-1000
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery