A1224D-2WR3
A1224D-2WR3
Active
Description:  DC DC CONVERTER +/-24V 2W
Manufacturer:  MORNSUN
Datasheet:   A1224D-2WR3 Datasheet
History Price: $3.22
In Stock: 34000
A1224D-2WR3 Specification
Specification
Part No
A1224D-2WR3
Category
Board Mount - DC/DC Converters
Manufacturer
MORNSUN
Series
A1224D-2WR3 (2W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
24V
Voltage - Output 2
-24V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
42mA, 42mA
Power (Watts)
2 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 105℃ (With Derating)
Efficiency
0.85
Mounting Type
Through Hole
Package / Case
14-DIP Module, 6 Leads
A1224D-2WR3 Related Parts
A12N-5
A12N-5
XP Power
DC DC CONVERTER -1200V 1W
A12P-12
A12P-12
XP Power
DC DC CONVERTER 1200V 1W
A12P-5
A12P-5
XP Power
DC DC CONVERTER 1200V 1W
A1203S-1WR3
A1203S-1WR3
MORNSUN
DC DC CONVERTER +/-3.3V 1W
A1203S-2WR3
A1203S-2WR3
MORNSUN
DC DC CONVERTER +/-3.3V 1W
A1205D-1WR3
A1205D-1WR3
MORNSUN
DC DC CONVERTER +/-5V 1W
A1205D-2WR3
A1205D-2WR3
MORNSUN
DC DC CONVERTER +/-5V 2W
A1205S-1WR3
A1205S-1WR3
MORNSUN
DC DC CONVERTER +/-5V 1W
A1205S-2WR3
A1205S-2WR3
MORNSUN
DC DC CONVERTER +/-5V 1W
A1205XT-1WR3
A1205XT-1WR3
MORNSUN
DC DC CONVERTER +/-5V 1W
A1205XT-1WR3-TR
A1205XT-1WR3-TR
MORNSUN
DC DC CONVERTER +/-5V 1W
A1207S-2WR3
A1207S-2WR3
MORNSUN
DC DC CONVERTER +/-7.2V 2W
A1224D-2WR3 Compare Parts
  • A1224D-2WR3 vs A12P-12
  • A1224D-2WR3 vs A12N-5
  • A1224D-2WR3 vs A1224XT-1WR3-TR
  • A1224D-2WR3 vs A1224XT-1WR3
  • A1224D-2WR3 vs A1224S-2WR3
  • A1224D-2WR3 vs A1224S-1WR3
  • A1224D-2WR3 vs A1224D-1WR3
  • A1224D-2WR3 vs A1215XT-1WR3-TR
  • A1224D-2WR3 vs A1215XT-1WR3
  • A1224D-2WR3 vs A1215S-2WR3
  • A1224D-2WR3 vs A1215S-1WR3
  • A1224D-2WR3 vs A1215D-2WR3
  • A1224D-2WR3 vs A1212XT-1WR3-TR
  • A1224D-2WR3 vs A1212XT-1WR3
  • A1224D-2WR3 vs A1212S-2WR3
  • A1224D-2WR3 vs A1212S-1WR3
  • A1224D-2WR3 vs A1212D-2WR3
  • A1224D-2WR3 vs A1212D-1WR3
  • A1224D-2WR3 vs A1209XT-1WR3-TR
  • A1224D-2WR3 vs A1209XT-1WR3
  • A1224D-2WR3 vs A1209S-2WR3
  • A1224D-2WR3 vs A1209S-1WR3
  • A1224D-2WR3 vs A1209D-2WR3
  • A1224D-2WR3 vs A1207S-2WR3
  • A1224D-2WR3 vs A1205XT-1WR3-TR
  • A1224D-2WR3 vs A1205XT-1WR3
  • A1224D-2WR3 vs A1205S-2WR3
  • A1224D-2WR3 vs A1205S-1WR3
  • A1224D-2WR3 vs A1205D-2WR3
  • A1224D-2WR3 vs A1205D-1WR3
  • A1224D-2WR3 vs A1203S-2WR3
  • A1224D-2WR3 vs A1203S-1WR3
  • A1224D-2WR3 vs A1212XT-1WR2
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.