B1203LS-1WR3
B1203LS-1WR3
Active
Description:  DC DC CONVERTER 3.3V 1W
Manufacturer:  MORNSUN
History Price: $3.05
In Stock: 34780
B1203LS-1WR3 Specification
Specification
Part No
B1203LS-1WR3
Category
Board Mount - DC/DC Converters
Manufacturer
MORNSUN
Series
B_LS-1WR3 (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
13.2V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
303mA
Current - Output (Max)
1 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
-
Features
-40℃ ~ 105℃ (With Derating)
Operating Temperature
0.75
Efficiency
Through Hole
Mounting Type
7-SIP Module, 4 Leads
Package / Case
0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
B1203LS-1WR3 Related Parts
B1203D-1WR3
B1203D-1WR3
MORNSUN
DC DC CONVERTER 3.3V 1W
B1203M-2WR3
B1203M-2WR3
MORNSUN
DC DC CONVERTER 3.3V 2W
B1203S-1WR3
B1203S-1WR3
MORNSUN
DC DC CONVERTER 3.3V 1W
B1203S-2WR3
B1203S-2WR3
MORNSUN
DC DC CONVERTER 3.3V 2W
B1203XT-1WR3
B1203XT-1WR3
MORNSUN
DC DC CONVERTER 3.3V 1W
B1203XT-W2R3
B1203XT-W2R3
MORNSUN
DC DC CONVERTER 3.3V 0.25W
B1205D-1WR3
B1205D-1WR3
MORNSUN
DC DC CONVERTER 5V 1W
B1205D-2WR3
B1205D-2WR3
MORNSUN
DC DC CONVERTER 5V 2W
B1205LS-1WR3
B1205LS-1WR3
MORNSUN
DC DC CONVERTER 5V 1W
B1205M-2WR3
B1205M-2WR3
MORNSUN
DC DC CONVERTER 5V 2W
B1205S-1WR3
B1205S-1WR3
MORNSUN
DC DC CONVERTER 5V 1W
B1205S-2WR3
B1205S-2WR3
MORNSUN
DC DC CONVERTER 5V 1W
B1203LS-1WR3 Compare Parts
  • B1203LS-1WR3 vs B12S3.3-1WH2
  • B1203LS-1WR3 vs B12S24-2WH2
  • B1203LS-1WR3 vs B12S24-1WH2
  • B1203LS-1WR3 vs B12S15-2WH2
  • B1203LS-1WR3 vs B12S15-1WH2
  • B1203LS-1WR3 vs B12S12-2WH2
  • B1203LS-1WR3 vs B12S12-1WH2
  • B1203LS-1WR3 vs B12S09-2WH2
  • B1203LS-1WR3 vs B12S09-1WH2
  • B1203LS-1WR3 vs B12S05-2WH2
  • B1203LS-1WR3 vs B12S05-1WH2
  • B1203LS-1WR3 vs B1224XT-2WR3
  • B1203LS-1WR3 vs B1224XT-1WR3-TR
  • B1203LS-1WR3 vs B1224XT-1WR3
  • B1203LS-1WR3 vs B1224S-2WR3
  • B1203LS-1WR3 vs B1224S-1WR3
  • B1203LS-1WR3 vs B1224LS-1WR3
  • B1203LS-1WR3 vs B1224D-2WR3
  • B1203LS-1WR3 vs B1224D-1WR3
  • B1203LS-1WR3 vs B1215XT-2WR3
  • B1203LS-1WR3 vs B1215XT-1WR3-TR
  • B1203LS-1WR3 vs B1215XT-1WR3
  • B1203LS-1WR3 vs B1215T-1WR3
  • B1203LS-1WR3 vs B1215S-2WR3
  • B1203LS-1WR3 vs B1215S-1WR3
  • B1203LS-1WR3 vs B1215LS-1WR3
  • B1203LS-1WR3 vs B1215D-2WR3
  • B1203LS-1WR3 vs B1215D-1WR3
  • B1203LS-1WR3 vs B1212XT-2WR3
  • B1203LS-1WR3 vs B1212XT-1WR3-TR
  • B1203LS-1WR3 vs B1212XT-1WR3
  • B1203LS-1WR3 vs B1212T-1WR3
  • B1203LS-1WR3 vs B1212S-2WR3
  • B1203LS-1WR3 vs B1212S-1WR3
  • B1203LS-1WR3 vs B1212M-2WR3
  • B1203LS-1WR3 vs B1212LS-1WR3
  • B1203LS-1WR3 vs B1212D-2WR3
  • B1203LS-1WR3 vs B1212D-1WR3
  • B1203LS-1WR3 vs B1209XT-2WR3
  • B1203LS-1WR3 vs B1209XT-1WR3-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.