H2409S-1WR3
H2409S-1WR3
Active
Description:  ISOLATED MODULE DC DC CONVERTER1
Manufacturer:  MORNSUN
Datasheet:   H2409S-1WR3 Datasheet
History Price: $3.38
In Stock: 10880
H2409S-1WR3 Specification
Specification
Part No
H2409S-1WR3
Category
Board Mount - DC/DC Converters
Manufacturer
MORNSUN
Series
H_S-1WR3 (1W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
21.6V
Voltage - Input (Max)
26.4V
Voltage - Output 1
9V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
111mA
Current - Output (Max)
999 mW
Power (Watts)
6 kV
Voltage - Isolation
ITE (Commercial), Medical
Applications
-
Features
-40℃ ~ 105℃ (With Derating)
Operating Temperature
0.76
Efficiency
Through Hole
Mounting Type
7-SIP Module, 4 Leads
Package / Case
0.77" L x 0.39" W x 0.94" H (19.5mm x 9.8mm x 24.0mm)
H2409S-1WR3 Related Parts
H2405S-1WR3
H2405S-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2405S-2WR3
H2405S-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2405WS-1WR3
H2405WS-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2405WS-2WR3
H2405WS-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2409S-2WR3
H2409S-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2409WS-1WR3
H2409WS-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2409WS-2WR3
H2409WS-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2412S-1WR3
H2412S-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2412S-2WR3
H2412S-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2412WS-1WR3
H2412WS-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2412WS-2WR3
H2412WS-2WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2415S-1WR3
H2415S-1WR3
MORNSUN
ISOLATED MODULE DC DC CONVERTER1
H2409S-1WR3 Compare Parts
  • H2409S-1WR3 vs H2424WS-1WR3
  • H2409S-1WR3 vs H2424S-2WR3
  • H2409S-1WR3 vs H2424S-1WR3
  • H2409S-1WR3 vs H2415WS-2WR3
  • H2409S-1WR3 vs H2415WS-1WR3
  • H2409S-1WR3 vs H2415S-2WR3
  • H2409S-1WR3 vs H2415S-1WR3
  • H2409S-1WR3 vs H2412WS-2WR3
  • H2409S-1WR3 vs H2412WS-1WR3
  • H2409S-1WR3 vs H2412S-2WR3
  • H2409S-1WR3 vs H2412S-1WR3
  • H2409S-1WR3 vs H2409WS-2WR3
  • H2409S-1WR3 vs H2409WS-1WR3
  • H2409S-1WR3 vs H2409S-2WR3
  • H2409S-1WR3 vs H2405WS-2WR3
  • H2409S-1WR3 vs H2405WS-1WR3
  • H2409S-1WR3 vs H2405S-2WR3
  • H2409S-1WR3 vs H2405S-1WR3
  • H2409S-1WR3 vs H2415S-2WR2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's