NAS1000N20S05
NAS1000N20S05
Active
Description:  DC DC CONVERTER 0.75-5.5V
Manufacturer:  NetPower
History Price: $17.8
In Stock: 30800
NAS1000N20S05 Specification
Specification
Part No
NAS1000N20S05
Category
Board Mount - DC/DC Converters
Manufacturer
NetPower
Series
NAS
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
8.5V
Voltage - Input (Max)
18V
Voltage - Output 1
0.75 ~ 5.5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
20A
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off, Remote Sense
Applications
-40℃ ~ 85℃
Features
0.91
Operating Temperature
Chassis Mount
Efficiency
-
Mounting Type
1.30" L x 0.53" W x 0.25" H (33.0mm x 13.5mm x 6.3mm)
Package / Case
-
NAS1000N20S05 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.