LWB60-48S12
LWB60-48S12
Active
Description:  DC DC CONVERTER 12V 60W
Manufacturer:  Polytron Devices
Datasheet:   LWB60-48S12 Datasheet
History Price: $185.12
In Stock: 31600
LWB60-48S12 Specification
Specification
Part No
LWB60-48S12
Category
Board Mount - DC/DC Converters
Manufacturer
Polytron Devices
Series
LWB60 (60W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
5A
Current - Output (Max)
60 W
Power (Watts)
1.6 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP, SCP
Features
-40℃ ~ 85℃ (With Derating)
Operating Temperature
0.92
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
LWB60-48S12 PDF Datasheet
LWB60-48S12 Related Parts
LWB60-24-12
LWB60-24-12
Polytron Devices
DC DC CONVERTER +/-12V 60W
LWB60-24-15
LWB60-24-15
Polytron Devices
DC DC CONVERTER +/-15V 60W
LWB60-24-24
LWB60-24-24
Polytron Devices
DC DC CONVERTER +/-24V 60W
LWB60-24S12
LWB60-24S12
Polytron Devices
DC DC CONVERTER 12V 60W
LWB60-24S15
LWB60-24S15
Polytron Devices
DC DC CONVERTER 15V 60W
LWB60-24S24
LWB60-24S24
Polytron Devices
DC DC CONVERTER 24V 60W
LWB60-24S33
LWB60-24S33
Polytron Devices
DC DC CONVERTER 3.3V 40W
LWB60-24S5
LWB60-24S5
Polytron Devices
DC DC CONVERTER 5V 60W
LWB60-48-12
LWB60-48-12
Polytron Devices
DC DC CONVERTER +/-12V 60W
LWB60-48-15
LWB60-48-15
Polytron Devices
DC DC CONVERTER +/-15V 60W
LWB60-48-24
LWB60-48-24
Polytron Devices
DC DC CONVERTER +/-24V 60W
LWB60-48S15
LWB60-48S15
Polytron Devices
DC DC CONVERTER 15V 60W
LWB60-48S12 Compare Parts
  • LWB60-48S12 vs LWB60-48S5
  • LWB60-48S12 vs LWB60-48S33
  • LWB60-48S12 vs LWB60-48S24
  • LWB60-48S12 vs LWB60-48S15
  • LWB60-48S12 vs LWB60-48-24
  • LWB60-48S12 vs LWB60-48-15
  • LWB60-48S12 vs LWB60-48-12
  • LWB60-48S12 vs LWB60-24S5
  • LWB60-48S12 vs LWB60-24S33
  • LWB60-48S12 vs LWB60-24S24
  • LWB60-48S12 vs LWB60-24S15
  • LWB60-48S12 vs LWB60-24S12
  • LWB60-48S12 vs LWB60-24-24
  • LWB60-48S12 vs LWB60-24-15
  • LWB60-48S12 vs LWB60-24-12
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.