SWA2-24-15
SWA2-24-15
Active
Description:  DC DC CONVERTER +/-15V 2W
Manufacturer:  Polytron Devices
Datasheet:   SWA2-24-15 Datasheet
History Price: $43.5
In Stock: 22800
SWA2-24-15 Specification
Specification
Part No
SWA2-24-15
Category
Board Mount - DC/DC Converters
Manufacturer
Polytron Devices
Series
SWA2 (2W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
67mA, 67mA
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Heat Sink, Remote On/Off, Remote Sense
Applications
-40℃ ~ 85℃
Features
0.7
Operating Temperature
Through Hole
Efficiency
8-SIP Module, 7 Leads
Mounting Type
0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Package / Case
-
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Gonzalo Ramírez
Spain
5 stars
2026-04-04 08:57
Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.